EN
  • EN
  • DE

MIC2183YQS

Part No MIC2183YQS
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.9 V to 14 V
Frequency - Switching 200kHz, 400kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 044705-MIC2183YQS
Ultra Librarian 3D Model Ultra Librarian MIC2183YQS CAD Model

Description

MIC2183YQS - Microchip Technology

The MIC2183YQS from Microchip Technology is a high-efficiency, synchronous step-down (buck) DC-DC controller that provides a compact and efficient power management solution for a wide range of applications. This controller operates over a wide input voltage range and is designed to drive external MOSFETs, enabling it to support high current outputs with excellent load and line regulation.

Key Features:

  • Wide Input Voltage Range: The MIC2183YQS is capable of operating from a wide input voltage range, making it versatile for various systems that require different input power levels.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific requirements of their application, ensuring compatibility with a range of devices and systems.
  • High Efficiency: With its synchronous operation and ability to drive external MOSFETs, the MIC2183YQS achieves high efficiency, which is crucial for reducing heat and improving system reliability.
  • Frequency Synchronization: The device can be synchronized to an external clock, allowing for noise-sensitive applications to minimize electromagnetic interference (EMI).
  • Thermal Protection: Built-in thermal shutdown functionality ensures that the device operates within safe temperature ranges, protecting both the controller and the overall system from overheating.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the controller operates only when the input voltage is within an acceptable range, preventing potential damage from low-voltage conditions.

Applications:

The MIC2183YQS is suitable for a variety of applications that require efficient power conversion, including but not limited to:

  • Telecommunications equipment
  • Networking systems
  • Industrial power supplies
  • Automotive electronics
  • Portable devices and battery-powered equipment

With its robust feature set and flexible design, the MIC2183YQS from Microchip Technology is an ideal choice for designers looking to implement a reliable power management solution in their next project.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess