EN
  • EN
  • DE

MAX15046AAEE+

Part No MAX15046AAEE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 40V
Frequency - Switching 100kHz ~ 1MHz
Duty Cycle (Max) 87.5%
Synchronous Rectifier Yes
Clock Sync No
Serial Interfaces -
Control Features Current Limit, Enable, Frequency Control, Power Good
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX15046
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372140-MAX15046AAEE+
Ultra Librarian 3D Model Ultra Librarian MAX15046AAEE+ CAD Model

Description

Introducing the MAX15046AAEE+ from Maxim Integrated

The MAX15046AAEE+ is a state-of-the-art, high-performance power-management IC designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact, highly efficient device is engineered to meet the rigorous demands of power supply applications across a wide range of industries.

At the heart of the MAX15046AAEE+ is an advanced step-down DC-DC controller that facilitates the conversion of higher voltage inputs to lower voltage outputs with exceptional accuracy and stability. This feature makes it an ideal choice for distributed power systems, networking and telecommunications equipment, and industrial applications where reliable and efficient voltage regulation is critical.

Key Features of the MAX15046AAEE+

  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and ensuring versatility across multiple platforms.
  • Integrated MOSFET Drivers: With built-in drivers for high-side and low-side N-channel MOSFETs, the MAX15046AAEE+ offers a compact solution that reduces external component count and simplifies design.
  • Adjustable Switching Frequency: Users can tailor the switching frequency to optimize performance, allowing for a balance between efficiency and component size.
  • Comprehensive Protection Features: The IC includes overvoltage, undervoltage, overcurrent, and thermal shutdown protections, safeguarding the system against a variety of fault conditions.
  • Soft-Start Capability: To minimize inrush current during startup, the MAX15046AAEE+ incorporates a soft-start feature, which contributes to the longevity of the end application.

The MAX15046AAEE+ is housed in a compact, 16-pin QSOP package, making it suitable for space-constrained applications. Its high level of integration and ease of use make it a go-to solution for designers looking to streamline their power management systems without compromising on performance.

With Maxim Integrated's commitment to quality, the MAX15046AAEE+ is manufactured to the highest standards, ensuring reliable operation even in the most challenging environments. Whether it's for powering sensitive digital circuits or driving robust industrial machinery, this IC delivers the efficiency, flexibility, and reliability that modern applications demand.

For more information, datasheets, and support resources, please visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2488 $57.9904
20+ $5.9483 $118.9660
31+ $5.7623 $178.6313
42+ $5.5763 $234.2046
54+ $5.3904 $291.0816
72+ $4.8325 $347.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess