Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1V
Maximum Output Voltage 5.5V
Output Current 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 118241-MIC2204BML
Ultra Librarian 3D Model Ultra Librarian MIC2204BML CAD Model

Description

The MIC2204BML from Microchip Technology is a high-efficiency, low-noise, synchronous step-down DC-DC regulator designed to meet the rigorous power demands of portable electronics and wireless devices. This compact and versatile power management solution is ideal for space-constrained applications, offering a blend of performance, efficiency, and reliability.

Key Features

  • Input Voltage Range: The MIC2204BML operates from a 2.7V to 5.5V input voltage range, accommodating a variety of power sources including single-cell lithium-ion batteries.
  • Output Voltage: It provides an adjustable output voltage from 1V to 3.6V, allowing designers to tailor the output to the specific needs of their application.
  • High Efficiency: With up to 95% efficiency, this regulator ensures minimal power loss during conversion, which is critical for battery-powered devices.
  • Low Quiescent Current: The low quiescent current of 30µA (typical) extends battery life by reducing standby power consumption.
  • Output Current: The device can deliver up to 2A of continuous output current, sufficient for a wide range of applications.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device from overheating, enhancing system reliability.
  • Frequency Synchronization: The MIC2204BML includes a frequency synchronization feature to minimize electromagnetic interference (EMI), making it suitable for noise-sensitive applications.
  • Package: It is available in a compact 10-pin 3mm x 3mm MLF® package, ideal for space-saving designs.

Applications

The MIC2204BML is well-suited for a broad range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless peripherals
  • Smartphones and tablets
  • Wearable technology
  • GPS and navigation systems
  • IoT devices

With its combination of high efficiency, low-noise operation, and small footprint, the MIC2204BML from Microchip Technology offers an excellent power management solution for designers looking to optimize their products for performance and battery life.

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK 1.2V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR12Z-T7A
Texas Instruments
IC REG BUCK ADJ 2.5A 16DSBGA
Lowest to $2.6078
ECAD model for TPS62366BYZHT
Texas Instruments
IC REG BUCK ADJ TRPL 20HTSSOP
Lowest to $1.9018
ECAD model for TPS65580PWP
ON Semiconductor
EIGHT CHANNEL SWITCHING REGULATO
Need more? Email Us
ECAD model for LV5604T-MPB-E
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P
National Semiconductor (TI)
IC REG BUCK ADJ 650MA 8USMD
Need more? Email Us
ECAD model for LM3202TL/NOPB
Texas Instruments
IC REG CHARGE PUMP 3.3V 10VSSOP
Lowest to $4.9187
ECAD model for TPS60211DGS
Texas Instruments
IC REG BUCK 1.8V 600MA 6USON
Need more? Email Us
ECAD model for LM3677LEE-1.8/NOPB
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention