EN
  • EN
  • DE

MIC2207BML

Part No MIC2207BML
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Microchip Technology
Win Source Part Number 319737-MIC2207BML
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2207BML CAD Model

Description

Introducing the MIC2207BML from Microchip Technology

The MIC2207BML is a high-efficiency, compact, synchronous step-down regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This powerful regulator is ideal for a wide range of applications, including portable devices, wireless networking, and other battery-operated systems. With its advanced features and robust performance, the MIC2207BML ensures reliable power management in even the most demanding environments.

Key Features of the MIC2207BML

  • High Efficiency: The MIC2207BML boasts a peak efficiency of up to 95%, minimizing power loss and ensuring longer battery life for portable applications.
  • Adjustable Output Voltage: Users can program the output voltage from 1V to 3.6V to meet the specific requirements of their application, providing maximum flexibility.
  • Load Current Capacity: This regulator can deliver up to 600mA of continuous output current, making it suitable for a variety of medium-power applications.
  • Frequency Synchronization: It includes a frequency synchronization feature to reduce noise and avoid interference with other system components.
  • Thermal and Over-Current Protection: The MIC2207BML is equipped with built-in thermal shutdown and current-limit protection features, enhancing the safety and reliability of the device.

Compact and Versatile Design

The MIC2207BML comes in a compact 10-pin 3x3mm MLF® package, allowing for space-saving designs without sacrificing performance. Its small footprint is particularly advantageous for portable and space-constrained applications where efficiency and size are critical.

Easy Integration

Microchip Technology has designed the MIC2207BML with simplicity in mind. Its minimal external component requirements facilitate easy integration into existing designs, reducing time-to-market for engineers and designers. The device also supports a wide input voltage range from 2.7V to 5.5V, accommodating various power sources and making it a versatile choice for numerous applications.

With its combination of high efficiency, programmable output voltage, and compact design, the MIC2207BML from Microchip Technology is an excellent choice for designers looking to optimize their power management solutions. Whether it's for consumer electronics, medical devices, or IoT applications, the MIC2207BML delivers the performance and reliability that today's innovative products demand.

You May Also Be Interested in

Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5537 $58.7351
56+ $2.0952 $117.3312
86+ $2.0305 $174.6230
118+ $1.9647 $231.8346
153+ $1.8988 $290.5164
204+ $1.7025 $347.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess