EN
  • EN
  • DE

MC34067DW

Part No MC34067DW
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HIGH PERFORMANCE ZERO VOLTAGE SWITCH RESONANT MODE CONTROLLERS | IC REG CTRLR FLYBACK 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback
Number of Outputs 2
Output Phases 1
Supply Voltage 8.6V ~ 20V
Switching Frequency 2.05MHz
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MC34067
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1218596-MC34067DW
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC34067DW CAD Model

Description

Product Overview: MC34067DW

The MC34067DW is a high-performance, versatile pulse width modulator (PWM) controller from ON Semiconductor, designed for a wide range of power supply applications. This integrated circuit is engineered to facilitate the development of efficient and reliable switched-mode power supplies (SMPS), DC-DC converters, and other power control systems.

Key Features

  • Wide Operating Range: The device operates at a frequency range that allows for flexibility in the design of the power supply, accommodating various applications and requirements.
  • High Precision: It features a precision reference voltage of 5V±1%, ensuring accurate output voltage regulation for consistent performance.
  • Protection Mechanisms: Built-in features such as under-voltage lockout (UVLO), cycle-by-cycle current limiting, and a latch for single pulse metering provide essential protection against system failures and ensure safe operation.
  • Flexible Operation Modes: The MC34067DW supports both push-pull and single-ended topologies, giving designers the freedom to choose the optimal configuration for their power supply design.
  • Dual Output Drive Stages: The device includes totem pole output stages capable of driving power MOSFETs and IGBTs, which allows for efficient power switching.

Applications

The versatility of the MC34067DW makes it suitable for a broad range of applications, including:

  • AC-DC converters for consumer electronics
  • DC-DC converters for telecommunications and industrial systems
  • Power supplies for computer and networking equipment
  • LED drivers and electronic ballasts

Package and Quality

The MC34067DW is offered in a SOIC-16 wide body package, ensuring compactness and ease of integration into various designs. ON Semiconductor is committed to high-quality standards, and this product is no exception, meeting stringent reliability and performance criteria.

With its robust feature set and ON Semiconductor's reputation for quality, the MC34067DW is an excellent choice for designers looking to create efficient and durable power solutions.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess