EN
  • EN
  • DE

MCP19114-E/MQ

Part No MCP19114-E/MQ
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP I2C 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Cuk, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 42 V
Frequency - Switching 31.25kHz to 2MHz
Synchronous Rectifier No
Clock Sync No
Serial Interfaces I2C
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 28-QFN (5x5)
Win Source Part Number 1074972-MCP19114-E/MQ
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCP19114-E/MQ CAD Model

Description

The MCP19114-E/MQ is a highly integrated, mixed-signal, advanced digital-to-analog converter (DAC) from Microchip Technology, designed to bring together the efficiency of a digital power supply with the flexibility of an analog-based system. This innovative component is ideal for a wide range of power conversion applications, including LED drivers, PC power supplies, battery charging, and automotive power systems.

This versatile device operates across a wide input voltage range and is capable of delivering an adjustable output voltage, which can be finely tuned through its integrated 8-bit digital-to-analog converter. The MCP19114-E/MQ also includes an I2C interface for communication, allowing for real-time system monitoring and parameter adjustment, making it a smart choice for systems that require adaptive control and diagnostics.

The MCP19114-E/MQ is designed to offer a high level of performance. It features a high-frequency PWM controller capable of driving MOSFETs, which enables efficient power conversion and minimizes power loss. Additionally, the device's integrated error amplifier and programmable oscillator make it a robust solution for creating stable and reliable power supply circuits.

For designers looking for a power management solution that is both powerful and flexible, the MCP19114-E/MQ is an excellent choice. Its ability to combine digital control with analog interface allows for precise control over power systems, while its small, 20-lead QFN package makes it suitable for space-constrained applications. Furthermore, it is supported by Microchip's comprehensive development tools and software, simplifying the design process and reducing time to market.

In summary, the MCP19114-E/MQ from Microchip Technology is a cutting-edge component that bridges the gap between digital precision and analog versatility. It is a testament to Microchip's commitment to providing innovative power management solutions that enhance performance, flexibility, and efficiency for a variety of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Lowest to $1.7463
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5636 $61.1996
26+ $4.5646 $118.6796
40+ $4.4225 $176.9000
54+ $4.2793 $231.0822
70+ $4.1372 $289.6040
94+ $3.7087 $348.6178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess