EN
  • EN
  • DE

MAX764EPA

Part No MAX764EPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description -5V/-12V/-15V or Adjustable, High-Efficiency, Low IQ DC-DC Inverters | IC REG BCK BST ADJ/-5V 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Negative
Topology Buck-Boost
Output Type Adjustable (Fixed)
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage -1V (-5V)
Maximum Output Voltage -16V
Output Current 260mA
Switching Frequency 300kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX764
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214948-MAX764EPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX764EPA CAD Model

Description

Maxim Integrated MAX764EPA Overview

The MAX764EPA is a high-efficiency, voltage-inverting DC-DC converter designed and manufactured by Maxim Integrated. This versatile integrated circuit (IC) is engineered to provide a reliable and compact power conversion solution for a wide range of applications, particularly where a negative voltage rail is required.

Key Features

  • Voltage Conversion: The MAX764EPA can convert positive voltage inputs ranging from +4.5V to +16V into a negative output voltage, which is adjustable from -1.25V to -16V. This makes it an ideal choice for systems that require a stable negative supply voltage.
  • High Efficiency: Thanks to its switch-mode operation, the device can achieve up to 94% conversion efficiency, minimizing power loss and heat generation, which is crucial for battery-powered and thermally sensitive applications.
  • Adjustable Output: Users can set the desired output voltage by selecting appropriate external resistors, offering flexibility in design and the ability to cater to specific requirements.
  • Low Quiescent Current: The IC has a low quiescent current of only 110µA, making it suitable for portable devices where power conservation is a priority.
  • Compact Package: The MAX764EPA comes in an 8-pin DIP package, allowing for easy integration into a variety of circuit designs without taking up significant board space.

Applications

The MAX764EPA is commonly used in applications such as:

  • Portable Instruments
  • Battery-Powered Equipment
  • Negative Voltage Generators
  • Operational Amplifier Power Supplies
  • Interface Power Supplies

Reliability and Protection

Maxim Integrated has equipped the MAX764EPA with several protective features to ensure reliable operation under various conditions. These include thermal shutdown protection and current limiting, which safeguard the device against overheating and overcurrent situations. Additionally, the built-in soft-start feature reduces inrush current at startup, further enhancing the longevity and stability of the power supply circuit.

Overall, the MAX764EPA from Maxim Integrated stands out as a robust and flexible solution for generating negative voltages in a multitude of electronic systems, delivering performance and reliability in a compact form factor.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3500 $58.8500
27+ $4.3902 $118.5354
41+ $4.2527 $174.3607
57+ $4.1153 $234.5721
73+ $3.9790 $290.4670
98+ $3.5666 $349.5268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess