EN
  • EN
  • DE

MIC2211-00YML

Part No MIC2211-00YML
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Microchip Technology
Win Source Part Number 319739-MIC2211-00YML
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2211-00YML CAD Model

Description

The MIC2211-00YML is a high-performance, dual LDO (Low Dropout Regulator) integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced power management IC is tailored to meet the stringent power requirements of modern portable electronic devices such as smartphones, tablets, and digital cameras, as well as for industrial applications where power efficiency and reliability are paramount.

Key Features

  • Dual LDO Outputs: The MIC2211-00YML features two independent LDOs, allowing for simultaneous regulation of different voltage levels, which is essential for powering multiple subsystems in complex electronic devices.
  • High Output Accuracy: With precise voltage regulation, the MIC2211-00YML ensures the delivery of stable power, which is critical for sensitive components and can help to maximize the performance and longevity of the end product.
  • Low Quiescent Current: The device is designed for low quiescent current, making it an excellent choice for battery-powered applications, where extending battery life is a significant concern.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device and the system from damage caused by overheating, enhancing the overall reliability and safety of the application.
  • Current Limit Protection: The current limit protection prevents excessive current draw, which could otherwise lead to power supply instability or damage to the IC and connected components.

Package and Availability

The MIC2211-00YML is offered in a compact, lead-free 10-pin 2x2mm MLF® package, which is ideal for space-constrained applications. Its small footprint and low profile make it especially suited for portable devices where space is at a premium.

Applications

With its dual LDO configuration and robust protection features, the MIC2211-00YML is versatile enough to be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Wireless handsets and accessories
  • PDAs and handheld computers
  • Portable media players
  • GPS receivers
  • Industrial and medical equipment

Microchip Technology's MIC2211-00YML is a testament to the company's commitment to providing innovative, high-quality power management solutions that help designers meet the evolving demands of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0189 $60.5670
70+ $1.6574 $116.0180
110+ $1.6055 $176.6050
150+ $1.5535 $233.0250
195+ $1.5015 $292.7925
260+ $1.3467 $350.1420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess