EN
  • EN
  • DE

MIC2211-DLYML-TR

Part No MIC2211-DLYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.85V/2.7V 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.85V, 2.7V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.85V, 2.7V
Voltage - Dropout (Typical) 0.12V @ 150mA, 0.24V @ 300mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 099625-MIC2211-DLYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2211-DLYML-TR CAD Model

Description

The MIC2211-DLYML-TR is a high-performance, low-dropout regulator (LDO) from Microchip Technology, designed to deliver a precise and stable voltage supply. This advanced power management integrated circuit (IC) is ideal for battery-powered devices due to its low power consumption and small footprint. The MIC2211-DLYML-TR is part of Microchip's extensive line of voltage regulators, offering reliability and efficiency for a wide range of applications.

Key Features

  • High Accuracy: The MIC2211-DLYML-TR provides excellent regulation with a high accuracy output voltage, ensuring stable operation for sensitive electronic components.
  • Low Dropout: Its low dropout voltage allows the regulator to continue delivering a regulated output even when the supply voltage is very close to the output voltage, making it ideal for battery-operated devices.
  • Power Efficiency: The device is designed for power-sensitive applications, with features that minimize power consumption and extend battery life.
  • Thermal Protection: It includes thermal shutdown protection, which prevents damage from overheating by automatically shutting down the regulator if the internal temperature exceeds safe limits.
  • Current Limiting: Built-in current limiting protects the device and the load from damage due to overcurrent conditions.
  • Small Package Size: The MIC2211-DLYML-TR comes in a compact MLF® package, which is suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it versatile for use in a variety of environments.

Applications

The MIC2211-DLYML-TR is a versatile component that can be used in multiple applications, including mobile phones, portable media players, wireless LAN devices, digital cameras, and other portable electronic devices where efficient power management is crucial.

Ordering Information

The product is available in tape and reel packaging, denoted by the suffix '-TR', which facilitates automated assembly processes. For detailed ordering and product information, please refer to the official Microchip Technology datasheets or contact their support team.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9313 $57.9390
75+ $1.5847 $118.8525
115+ $1.5352 $176.5480
160+ $1.4857 $237.7120
205+ $1.4361 $294.4005
270+ $1.2876 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess