EN
  • EN
  • DE

MIC2211-FNYML-TR

Part No MIC2211-FNYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V/2.85V 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-VFDFN Exposed Pad, 10-MLF®
Case / Package 10-MLF® (3x3)
Family Name MIC2211
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2211-FNYML TR, MIC2211-FNYML TR-ND, MIC2211-FNYMLTR, MIC2211-FNYMLTR-ND
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884644-MIC2211-FNYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2211-FNYML-TR CAD Model

Description

Microchip Technology MIC2211-FNYML-TR Power Management IC

The MIC2211-FNYML-TR from Microchip Technology is a robust power management integrated circuit (PMIC) designed to deliver high-performance solutions for a wide range of applications. This versatile IC is engineered to provide efficient and reliable power management, ensuring optimal performance of electronic devices.

Key Features

  • Adjustable Output Voltage: The MIC2211-FNYML-TR allows for precise control over output voltage, making it suitable for various applications that require different voltage levels.
  • High Efficiency: This PMIC is designed for high-efficiency operation, which helps to reduce power consumption and extend battery life in portable devices.
  • Low Dropout: The low dropout (LDO) feature ensures stable operation even with minimal differences between input and output voltages, which is critical for battery-operated devices.
  • Thermal and Overcurrent Protection: Built-in thermal and overcurrent protection mechanisms safeguard the device against potential damage from overheating and excessive current draw.
  • Small Footprint: The compact package design of the MIC2211-FNYML-TR saves valuable board space, making it ideal for space-constrained applications.
  • Wide Operating Temperature: It operates across a broad temperature range, ensuring reliability in various environmental conditions.

Applications

The MIC2211-FNYML-TR is highly versatile and can be used in a multitude of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Wireless Peripherals
  • GPS Devices
  • Handheld Gaming Consoles

Product Specifications

The MIC2211-FNYML-TR comes in a compact MLF-10 package and is available in tape and reel packaging, which is suitable for automated assembly processes. The device supports a wide input voltage range and offers a stable output with excellent transient response. The PMIC is also RoHS compliant, meeting environmental standards for hazardous substance regulations.

With its combination of features, the MIC2211-FNYML-TR from Microchip Technology stands out as a reliable and efficient solution for advanced power management requirements, delivering both performance and protection to enhance the operation of electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess