EN
  • EN
  • DE

MIC2211-MMBML-TR

Part No MIC2211-MMBML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.15A/0.3A 10MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V, 2.8V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 1076018-MIC2211-MMBML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2211-MMBML-TR CAD Model

Description

Product Overview: MIC2211-MMBML-TR from Microchip Technology

The MIC2211-MMBML-TR is a high-performance, integrated power management IC (PMIC) from Microchip Technology, designed to cater to the demanding needs of modern portable and battery-powered devices. This compact and efficient solution is ideal for a wide range of applications, including smartphones, tablets, wireless headsets, and other portable electronics that require reliable power management.

Key Features

  • High Efficiency: The MIC2211-MMBML-TR is designed to maximize power efficiency, which is crucial for extending battery life in portable devices.
  • Dual LDOs: It features two low-dropout regulators (LDOs) that ensure a stable and clean power supply to sensitive components, even under varying load conditions.
  • Low Noise: The device boasts excellent noise performance, making it suitable for powering noise-sensitive RF and analog circuits.
  • Adjustable Output: The output voltage of the LDOs can be adjusted to meet the specific requirements of the application, providing design flexibility.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device and the system from damage due to overheating.
  • Small Footprint: The MIC2211-MMBML-TR comes in a compact, space-saving package, which is essential for the design of miniaturized electronic devices.

Product Specifications

  • Package: The device is available in a 10-lead 2.5x2.5mm MLF® package, which is RoHS compliant and suitable for automated assembly processes.
  • Input Voltage Range: It operates over a wide input voltage range, accommodating various battery technologies and configurations.
  • Temperature Range: The MIC2211-MMBML-TR is designed to operate over an industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications

The MIC2211-MMBML-TR's versatility and robustness make it an excellent choice for a multitude of applications that require efficient power management. Its dual LDO architecture provides the flexibility to power multiple subsystems within a device, making it a go-to PMIC solution for designers looking to optimize their power distribution strategy.

Conclusion

Microchip Technology's MIC2211-MMBML-TR is a testament to the company's commitment to providing advanced power management solutions that meet the needs of today's technology. With its combination of high efficiency, low noise performance, and compact design, this PMIC stands out as an excellent choice for powering the next generation of portable devices.

You May Also Be Interested in

Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess