EN
  • EN
  • DE

MIC2211-PLYMLTR

Part No MIC2211-PLYMLTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V/2.7V 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V, 2.7V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V, 2.7V
Voltage - Dropout (Typical) 0.12V @ 150mA, 0.24V @ 300mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 208299-MIC2211-PLYMLTR
Ultra Librarian 3D Model Ultra Librarian MIC2211-PLYMLTR CAD Model

Description

Product Overview: MIC2211-PLYMLTR from Microchip Technology

The MIC2211-PLYMLTR is a high-performance, low-dropout linear regulator (LDO) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This LDO is engineered to provide a stable and reliable power supply for a wide range of applications, including portable devices, wireless communication equipment, and digital electronics.

Key Features

  • High Output Accuracy: The MIC2211 offers excellent regulation with a high level of output accuracy, ensuring that your device operates within its optimal voltage range.
  • Low Dropout Voltage: With its low dropout voltage, the MIC2211 can maintain a steady output even when the input-to-output differential is minimal, making it ideal for battery-powered applications where maximizing efficiency is crucial.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to meet the specific requirements of your application.
  • Thermal and Overcurrent Protection: The MIC2211 is equipped with built-in thermal shutdown and current limit features to protect your circuitry from damage due to overheating or excessive current conditions.
  • Low Quiescent Current: The device is designed to draw minimal quiescent current, which is beneficial for extending battery life in portable applications.
  • Stable with Low-ESR Ceramic Capacitors: The MIC2211 operates stably with ceramic output capacitors that have a low equivalent series resistance (ESR), which are commonly used in modern electronic designs for their reliability and compact size.

Applications

  • Mobile Phones and PDAs
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers
  • Camera Modules

The MIC2211-PLYMLTR is a versatile and efficient solution for managing power in your electronic designs. Its robust feature set ensures that your devices run smoothly, with the reliability and quality that Microchip Technology is known for. Whether you're designing consumer electronics, communication devices, or any other application requiring a stable power supply, the MIC2211 is an excellent choice to meet your LDO requirements.

For detailed specifications, application notes, and further information, please refer to the official Microchip Technology datasheets and product documentation.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess