EN
  • EN
  • DE

MIC2211-PNYML-TR

Part No MIC2211-PNYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V/2.85V 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-VFDFN Exposed Pad, 10-MLF®
Case / Package 10-MLF® (3x3)
Family Name MIC2211
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2211-PNYML TR, MIC2211-PNYML TR-ND, MIC2211-PNYMLTR, MIC2211-PNYMLTR-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927035-MIC2211-PNYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2211-PNYML-TR CAD Model

Description

Microchip Technology MIC2211-PNYML-TR Power Management IC

The MIC2211-PNYML-TR from Microchip Technology is a robust power management integrated circuit (PMIC) that offers a compact, high-efficiency solution for a wide range of applications. Designed to meet the rigorous demands of modern electronic devices, this PMIC is particularly well-suited for portable and battery-operated equipment where space is at a premium and power efficiency is crucial.

This versatile component integrates multiple functions into a single chip, including dual 300mA LDOs (Low Drop-Out regulators), which provide stable and noise-free voltage outputs. The MIC2211-PNYML-TR is capable of delivering a continuous output current of 300mA per channel, with an input voltage range of 2.25V to 5.5V, making it highly adaptable to various power supply conditions.

One of the key features of the MIC2211-PNYML-TR is its low quiescent current, which helps to extend battery life in portable applications. Additionally, the device boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This is particularly beneficial for systems that operate on a limited power budget.

The MIC2211-PNYML-TR is available in a tiny 10-pin 2x2mm MLF® package, which is ideal for space-constrained designs. Its small footprint does not compromise on performance, as the IC is engineered to deliver optimal power management without sacrificing board space.

For safety and reliability, the MIC2211-PNYML-TR incorporates several protective features, including over-temperature shutdown and current limit protection. These safeguards help to prevent damage to the IC and the connected load in the event of abnormal operating conditions.

With its combination of high efficiency, compact size, and integrated protection features, the MIC2211-PNYML-TR from Microchip Technology is an excellent choice for designers looking to enhance the power management capabilities of their next project. Whether it's for mobile phones, personal media players, or other portable devices, this PMIC ensures reliable performance in a miniature package.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess