EN
  • EN
  • DE

MIC2211-SSYML-TR

Part No MIC2211-SSYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.15A/0.3A 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V, 3.3V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.12V @ 150mA, 0.24V @ 300mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 099134-MIC2211-SSYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2211-SSYML-TR CAD Model

Description

Microchip Technology's MIC2211-SSYML-TR Power Management IC

The MIC2211-SSYML-TR from Microchip Technology is a highly integrated power management solution that is designed to cater to the demanding needs of modern portable electronic devices. This versatile IC combines dual 150mA LDOs (Low Dropout Regulators) with a comprehensive array of features to ensure stable and reliable power supply in a compact package.

Key Features:

  • Dual 150mA LDOs: The MIC2211-SSYML-TR features two independent LDOs, each capable of delivering up to 150mA of output current. This dual-channel configuration allows for simultaneous powering of different subsystems within an application, ensuring efficient distribution of power.
  • High PSRR and Low Noise: With a high Power Supply Rejection Ratio (PSRR) and low output noise, this IC ensures clean power delivery, which is crucial for sensitive RF and analog circuits that demand a noise-free supply for optimal performance.
  • Adjustable Output Voltage: The output voltage of each LDO is adjustable, providing design flexibility to match the voltage requirements of various loads.
  • Thermal Shutdown and Current Limit: The device includes built-in thermal shutdown and current limit features to protect against over-temperature and over-current conditions, enhancing the overall reliability and longevity of the end application.
  • Low Quiescent Current: Designed for battery-powered applications, the MIC2211-SSYML-TR boasts a low quiescent current which helps in prolonging battery life by minimizing power consumption when the device is in standby mode.

Applications:

The MIC2211-SSYML-TR is ideal for a variety of applications where efficient power management is essential. These include but are not limited to:

  • Portable Media Players
  • Mobile Phones
  • Digital Cameras
  • Wireless LAN Devices
  • GPS Receivers

Package and Availability:

The MIC2211-SSYML-TR comes in a compact 10-lead 2x2mm MLF® package, which is suitable for space-constrained applications. The product is available in tape and reel format, denoted by the 'TR' suffix, facilitating easy integration into automated manufacturing processes.

With its robust feature set and compact form factor, the MIC2211-SSYML-TR from Microchip Technology is an excellent choice for designers looking to enhance the power management system of their next-generation portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5465 $61.8600
95+ $1.2693 $120.5835
145+ $1.2289 $178.1905
195+ $1.1897 $231.9915
255+ $1.1504 $293.3520
340+ $1.0314 $350.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess