EN
  • EN
  • DE

MIC2212-2.8/3.0BML

Part No MIC2212-2.8/3.0BML
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Microchip Technology
Win Source Part Number 319756-MIC2212-2.8/3.0BML
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2212-2.8/3.0BML CAD Model

Description

Product Overview: MIC2212-2.8/3.0BML by Microchip Technology

The MIC2212-2.8/3.0BML is a robust, high-performance integrated circuit designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is a dual linear voltage regulator, offering precise voltage regulation and high noise immunity, making it ideal for sensitive applications where stable power is crucial.

Key Features

  • Dual Output Voltages: This device provides two regulated outputs, with fixed voltages of 2.8V and 3.0V, which are commonly required by various digital and analog circuits.
  • High Output Accuracy: The MIC2212-2.8/3.0BML ensures tight output voltage accuracy, which is essential for reliable operation of precision components.
  • Low Dropout: It features a low dropout voltage, enabling efficient operation even when the input voltage is close to the output voltage, thus conserving battery life in portable applications.
  • Power Supply Rejection Ratio (PSRR): With an excellent PSRR, this voltage regulator significantly reduces the amount of power supply noise that reaches the regulated output, providing a cleaner power source.
  • Thermal and Overcurrent Protection: The device includes built-in safety features such as thermal shutdown and current limit protection to prevent damage from overheating or excessive current draw.
  • Small Package Size: The MIC2212-2.8/3.0BML comes in a compact MLF® package, which is ideal for space-constrained applications.

Applications

This voltage regulator is suitable for a wide range of applications, including but not limited to:

  • Mobile Phones and PDAs
  • Wireless LAN Devices
  • GPS Receivers
  • Portable Media Players
  • Battery-Powered Equipment

Conclusion

The MIC2212-2.8/3.0BML from Microchip Technology exemplifies their commitment to innovation and quality. With its dual regulated outputs, high accuracy, and robust protection features, it is an excellent choice for designers who need a reliable power management solution for their sensitive electronic devices. Its small footprint and high-efficiency operation make it particularly well-suited for portable and battery-powered applications where space and power conservation are paramount.

You May Also Be Interested in

Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess