EN
  • EN
  • DE

MIC2212-MMBML-TR

Part No MIC2212-MMBML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.15A/0.3A 10MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V, 2.8V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 1076037-MIC2212-MMBML-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC2212-MMBML-TR CAD Model

Description

Product Overview: MIC2212-MMBML-TR by Microchip Technology

The MIC2212-MMBML-TR is a high-performance, dual LDO (Low Dropout Regulator) integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically engineered to provide stable and reliable power management solutions for a wide array of applications, including but not limited to, mobile phones, wireless devices, and personal digital assistants.

Key Features:

  • Dual Channel: The MIC2212 offers two independent LDO channels, allowing for simultaneous regulation of different voltage levels, which is essential for powering multiple components within a system.
  • High Output Accuracy: With precision output voltage regulation, the MIC2212 ensures the delivery of a stable power supply, minimizing the risk of device malfunction due to power instability.
  • Low Noise Performance: Designed for applications sensitive to power supply noise, the MIC2212 features low output noise, which is critical for maintaining the integrity of sensitive analog signals.
  • Power Saving Modes: The device includes a power-saving shutdown mode, which significantly reduces power consumption when the LDO is not in use, thereby extending battery life in portable applications.
  • Thermal and Overcurrent Protection: Built-in safety features such as thermal shutdown and current limit protection safeguard the device and the system from potential damage due to overheating or excessive current draw.
  • Small Footprint: The MIC2212-MMBML-TR comes in a compact, space-saving package, making it an ideal choice for space-constrained applications.

Product Specifications:

The MIC2212-MMBML-TR operates over an input voltage range of 2.25V to 5.5V, which is compatible with most standard battery technologies. It is capable of delivering up to 150mA of output current per channel. The output voltage is highly accurate with a ±2% tolerance over temperature, line, and load. The device is available in a small 10-pin 2mm x 2mm MLF® package, which is RoHS compliant and lead-free.

Applications:

Due to its versatile features and reliable performance, the MIC2212-MMBML-TR is suitable for a variety of applications, including:

  • Portable Electronics
  • Wireless Handsets and Accessories
  • Bluetooth® Headsets
  • PDAs and Handheld Computers
  • GPS Receivers
  • Digital Cameras

With its combination of dual-channel operation, high output accuracy, and low noise performance, the MIC2212-MMBML-TR from Microchip Technology stands out as a robust and efficient solution for advanced power management requirements in modern electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5093 $60.3720
95+ $1.2384 $117.6480
145+ $1.1997 $173.9565
200+ $1.1610 $232.2000
260+ $1.1224 $291.8240
345+ $1.0062 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess