EN
  • EN
  • DE

MIC2214-GPBML-TR

Part No MIC2214-GPBML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V/3V 10MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V, 3V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 1076045-MIC2214-GPBML-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC2214-GPBML-TR CAD Model

Description

Product Overview: MIC2214-GPBML-TR

The MIC2214-GPBML-TR is a high-performance, dual LDO (Low Dropout Regulator) integrated circuit from Microchip Technology, designed to offer efficient power management for advanced electronic systems. This product is well-suited for portable devices that require long battery life and minimal power consumption. The MIC2214-GPBML-TR features two independent LDOs that can supply up to 300mA (LDO1) and 150mA (LDO2) of output current, respectively.

Key Features:

  • High Accuracy: The output voltage accuracy is ±2%, ensuring reliable and consistent power delivery.
  • Low Dropout: The low dropout voltage helps in maintaining regulation even when the input to output differential is minimal, making it ideal for battery-operated devices.
  • Low Quiescent Current: It has a low quiescent current of 90µA per LDO, which is beneficial for prolonging battery life in portable applications.
  • Independent Shutdown Inputs: Each LDO can be independently controlled with separate shutdown inputs, allowing for greater power management flexibility.
  • Thermal Shutdown: The device includes thermal shutdown protection to prevent damage from overheating.
  • Current Limit Protection: Built-in current limit protection guards the device against excessive input currents.

Applications:

The MIC2214-GPBML-TR is versatile and can be used in a wide range of applications, including:

  • Mobile Phones
  • Wireless Handsets and WLAN
  • PDAs and Handheld Computers
  • Digital Cameras and Audio Devices
  • Portable Medical Equipment

Package and Availability:

This product comes in a 10-pin 2x2mm MLF® package, which is both space-saving and suitable for automated assembly processes. The MIC2214-GPBML-TR is available in tape and reel format, denoted by the 'TR' suffix, facilitating efficient manufacturing and supply chain management.

With its combination of features, the MIC2214-GPBML-TR from Microchip Technology is an excellent choice for designers looking for a robust, high-performance power management solution.

You May Also Be Interested in

Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5558 $62.2320
95+ $1.2767 $121.2865
145+ $1.2367 $179.3215
195+ $1.1968 $233.3760
250+ $1.1570 $289.2500
335+ $1.0372 $347.4620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess