EN
  • EN
  • DE

MIC2214-PMBML TR

Part No MIC2214-PMBML TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V/2.8V 10MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V, 2.8V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V, 2.8V
Voltage - Dropout (Typical) 0.12V @ 150mA, 0.24V @ 300mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 041603-MIC2214-PMBML TR
Ultra Librarian 3D Model Ultra Librarian MIC2214-PMBML TR CAD Model

Description

Product Overview: MIC2214-PMBML TR by Microchip Technology

The MIC2214-PMBML TR from Microchip Technology is a high-performance, dual-channel power management IC (PMIC) that is designed to meet the demanding needs of portable electronic devices. This PMIC integrates two low-dropout linear regulators (LDOs) in a compact, space-saving package, making it an ideal solution for space-constrained applications such as smartphones, tablets, and other handheld devices.

Key Features:

  • Dual LDO Regulators: The MIC2214 features two independent LDOs, which can provide stable and noise-free power supply to sensitive components.
  • High Output Accuracy: It offers high output voltage accuracy, ensuring reliable operation of the powered device.
  • Low Dropout Voltage: The low dropout voltage allows for efficient operation, even when the input voltage is close to the output voltage, reducing power loss and improving battery life.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection safeguards the device against overheating, enhancing system reliability.
  • Current Limit Protection: The current limit feature prevents damage to the PMIC and the powered device in the event of a short circuit or overload condition.
  • Power-Saving Modes: The MIC2214 includes power-saving modes that reduce quiescent current, further extending battery life in portable applications.
  • Small Footprint: Housed in a compact MLF® package, the MIC2214 saves valuable board space.

Applications:

The MIC2214-PMBML TR is versatile and can be used in a variety of applications where power efficiency and space are critical. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wireless peripherals and accessories
  • Handheld gaming consoles
  • IoT devices

With its combination of dual LDOs, high accuracy, low dropout, and protective features, the MIC2214-PMBML TR from Microchip Technology is a robust power management solution that enhances the performance and reliability of portable electronic devices.

For detailed specifications, application notes, and further information, users should refer to the official Microchip Technology datasheets and product documentation.

You May Also Be Interested in

Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess