EN
  • EN
  • DE

MIC2215-PPPYML-TR

Part No MIC2215-PPPYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3V 0.25A/0.25A/0.25A 16-Pin QFN EP T/R / IC REG LDO 3V 0.25A 16MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 3
Voltage Input MAX 5.5V
Output Voltage 3V, 3V, 3V
Voltage Dropout (Maximum) 0.275V @ 250mA, 0.275V @ 250mA, 0.275V @ 250mA
Output Current 250mA, 250mA, 250mA
Operating Supply Current 150μA ~ 550μA
PSRR 70dB ~ 45dB (100Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-VQFN Exposed Pad, 16-MLF
Manufacturer Package 16-MLF (4x4)
Win Source Part Number 788490-MIC2215-PPPYML-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2215
Introduction Date April 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC2215-PPPYML-TR CAD Model

Description

Microchip Technology's MIC2215-PPPYML-TR Power Management IC

The MIC2215-PPPYML-TR is a high-performance, dual LDO (Low Dropout Regulator) integrated circuit designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This power management IC is specifically tailored to meet the stringent power requirements of portable electronic devices, offering a compact, efficient, and reliable solution for a variety of applications.

The MIC2215-PPPYML-TR features two independent LDOs with excellent transient response, low dropout voltage, and high output accuracy. These characteristics make it an ideal choice for maintaining stable voltage levels in sensitive electronic equipment such as smartphones, tablets, digital cameras, and other portable or battery-powered devices.

Key Features of MIC2215-PPPYML-TR:

  • High Output Accuracy: The device provides precise voltage regulation, ensuring that connected components receive a stable and accurate supply of power, which is crucial for maintaining the performance and longevity of electronic systems.
  • Low Dropout Voltage: With its low dropout design, the MIC2215-PPPYML-TR can operate efficiently even when the input voltage is very close to the output voltage, thus maximizing battery life in portable applications.
  • Fast Transient Response: The LDOs in this IC can quickly respond to changes in load, which is essential for maintaining voltage stability during sudden shifts in power demand.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures that the device operates within safe temperature limits, protecting both the IC and the system from potential thermal damage.
  • Current Limit Protection: To prevent overcurrent conditions, the MIC2215-PPPYML-TR includes a current limit protection mechanism, which helps to safeguard the device and the load from excessive current draw.

The MIC2215-PPPYML-TR comes in a compact, surface-mount package, which is ideal for space-constrained applications. Its tape and reel packaging (denoted by the 'TR' suffix in the part number) facilitates automated assembly processes, making it a convenient choice for mass production environments.

In summary, the MIC2215-PPPYML-TR from Microchip Technology is a versatile and robust power management solution that offers high performance, reliability, and ease of integration, making it a go-to choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3293 $59.9274
43+ $2.7317 $117.4631
66+ $2.6463 $174.6558
91+ $2.5610 $233.0510
117+ $2.4756 $289.6452
157+ $2.2196 $348.4772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess