EN
  • EN
  • DE

MIC24056YJL-TR

Part No MIC24056YJL-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 12A 28QFN  /  Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A 28-PowerVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Series Hyper Speed Control®, SuperSwitcher II™
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 19V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 5.5V
Current - Output 12A
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 28-PowerVQFN
Supplier Device Package 28-QFN (5x6)
Base Product Number MIC24056
Other Names 1611-MIC24056YJL-CT,MIC24056YJL TR,1611-MIC24056YJL-CT,1611-MIC24056YJL-DKRINACTIVE,576-4287-6,MIC24056YJLTR,1611-MIC24056YJL-CTINACTIVE,1611-MIC24056YJL-DKR,576-4287-2,1611-MIC24056YJL-DKR,576-4287-1
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249833-MIC24056YJL-TR
Ultra Librarian 3D Model Ultra Librarian MIC24056YJL-TR CAD Model

Description

Product Overview: MIC24056YJL-TR from Microchip Technology

The MIC24056YJL-TR, manufactured by Microchip Technology, is a high-efficiency, synchronous step-down regulator designed for a wide range of applications. This integrated power solution is capable of delivering up to 6A of continuous current at output voltages as low as 0.7V, making it an ideal choice for powering advanced microprocessors, FPGAs, and other digital ICs that require a stable and efficient power supply.

Key Features

  • High Efficiency: With its synchronous buck topology, the MIC24056YJL-TR provides efficient power conversion, which reduces energy loss and heat generation, thereby improving system reliability and performance.
  • Wide Input Voltage Range: The device supports a broad input voltage range from 4.5V to 19V, accommodating various power sources and ensuring versatility across different platforms and applications.
  • Adjustable Output Voltage: Users can set the output voltage from 0.7V to 5.5V, providing flexibility to meet the needs of specific circuit designs.
  • Compact Package: The MIC24056YJL-TR comes in a compact 24-pin 4mm x 4mm QFN package, which minimizes the footprint on the PCB and is suitable for space-constrained applications.
  • Thermal Management: With an integrated thermal shutdown feature, the device protects itself from overheating, thus ensuring safe operation under various conditions.
  • Protection Features: The regulator includes under-voltage lockout (UVLO), over-current protection (OCP), and over-temperature protection (OTP), safeguarding the device and the system from potential damage due to abnormal operating conditions.

Applications

The MIC24056YJL-TR is suitable for a wide array of applications, including but not limited to:

  • Telecommunications equipment
  • Networking and data communication devices
  • Industrial systems
  • Enterprise computing solutions
  • Consumer electronics

In summary, the MIC24056YJL-TR from Microchip Technology is a versatile, high-performance step-down regulator that offers efficiency, a wide input voltage range, and robust protection features, making it an excellent choice for designers seeking a reliable power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess