EN
  • EN
  • DE

MAX5092AATE+T

Part No MAX5092AATE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LNR 1MHZ 16TQFN / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 1MHz 16-TQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel
Topology Step-Down (Buck) (1) , Linear (LDO) (1)
Number of Outputs 2
Frequency - Switching 1MHz
Voltage/Current - Output 1 7V/Adj to 11V, 250mA
Voltage/Current - Output 2 3.3V/1.5V ~ 9V, 250mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 3.5V ~ 72V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (5x5)
Base Product Number MAX5092
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341290-MAX5092AATE+T
Ultra Librarian 3D Model Ultra Librarian MAX5092AATE+T CAD Model

Description

Maxim Integrated MAX5092AATE+T Dual-Output, Buck Controller

The MAX5092AATE+T from Maxim Integrated is a high-performance, dual-output, synchronous buck controller designed to deliver efficient power management and regulation for a variety of applications. This compact and robust integrated circuit (IC) is engineered to provide precise voltage regulation, while maintaining high efficiency and reliability in a small footprint, making it ideal for space-constrained environments.

The MAX5092AATE+T operates over a wide input voltage range from 5.5V to 23V, making it suitable for use in systems powered by multi-cell batteries or regulated 5V and 12V power rails. Its dual outputs can be configured for 5V/3.3V or adjustable output voltages, providing design flexibility for different application requirements. The adjustable switching frequency, which can be set from 300kHz to 2.2MHz via an external resistor, allows designers to optimize the trade-off between efficiency and external component size.

With integrated high-side and low-side MOSFET drivers, the MAX5092AATE+T minimizes external component count, reducing both system complexity and cost. Its high-side bootstrap diode further simplifies the design by eliminating the need for an external diode. The device also features cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout for robust protection against fault conditions.

Maxim Integrated's MAX5092AATE+T is available in a thermally efficient, 16-pin TQFN package with an exposed pad, ensuring excellent thermal performance and ease of heat dissipation. This makes it an excellent choice for high-density power applications where maintaining a low junction temperature is critical for system reliability.

Applications that can benefit from the MAX5092AATE+T include distributed power systems, industrial controls, automotive infotainment and telematics, and other systems requiring multiple regulated power rails. With its precision voltage regulation, flexibility, and protection features, the MAX5092AATE+T is an ideal solution for designers seeking a reliable, high-performance power management solution.

For further information, technical support, and ordering details, the Maxim Integrated website provides comprehensive resources to assist with the integration of the MAX5092AATE+T into your next project.

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess