EN
  • EN
  • DE

SG117HVIG-DESC

Part No SG117HVIG-DESC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1.5A TO257  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-257
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 37V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 37V
Current - Output 1.5A
PSRR 65dB ~ 80dB (120Hz)
Protection Features Over Current
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-257-3
Supplier Device Package TO-257
Base Product Number SG117
Other Names 150-SG117HVIG-DESC
Standard Package 41
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244902-SG117HVIG-DESC
Ultra Librarian 3D Model Ultra Librarian SG117HVIG-DESC CAD Model

Description

The SG117HVIG-DESC from Microchip Technology is a robust, high-performance voltage regulator designed for a wide range of applications. This precision device is engineered to provide a stable and reliable voltage supply, ensuring that your electronics perform at their best under various conditions.

Key Features:

  • High Output Voltage Accuracy: This regulator boasts a high output voltage accuracy, which is essential for sensitive electronic applications that require a precise voltage supply to operate correctly.
  • Low Dropout Voltage: The SG117HVIG-DESC features a low dropout voltage, making it highly efficient and capable of maintaining regulation even when the supply voltage is close to the output voltage.
  • Wide Input Voltage Range: With a broad input voltage range, this voltage regulator can accommodate various input voltages, making it versatile for different power supply scenarios.
  • Overcurrent and Overtemperature Protection: Built-in protection mechanisms safeguard the device and your electronics from potential damage due to overcurrent or excessive heat.
  • Adjustable Output: The output voltage is adjustable, providing flexibility for customizing the voltage level to meet specific requirements of your application.

Applications:

The SG117HVIG-DESC is ideal for a diverse set of applications, including but not limited to:

  • High-end audio and video equipment
  • Precision instrumentation
  • Telecommunications systems
  • Automotive electronics
  • Industrial control systems

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability, and the SG117HVIG-DESC is no exception. Manufactured to stringent standards, this voltage regulator is designed to deliver consistent performance over its lifespan, making it a reliable choice for mission-critical systems.

Summary:

In summary, the SG117HVIG-DESC from Microchip Technology is a versatile, high-accuracy voltage regulator that offers protection features and adjustable output, suitable for a wide array of sophisticated electronic applications. Its ability to maintain voltage stability across different conditions makes it an indispensable component in any power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess