EN
  • EN
  • DE

MIC24421YML-TR

Part No MIC24421YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24MLF / Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-MLF® (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Microchip Technology
Package Tape & Reel
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 15V
Frequency - Switching 500kHz
Duty Cycle (Max) 90%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Power Good
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad, 24-MLF®
Supplier Device Package 24-MLF® (4x4)
Base Product Number MIC24421
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342905-MIC24421YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC24421YML-TR CAD Model

Description

Microchip Technology MIC24421YML-TR Step-Down Regulator

The MIC24421YML-TR from Microchip Technology is a highly efficient, integrated step-down (buck) regulator designed to deliver a constant and reliable power supply to a wide range of applications. This compact device is particularly suitable for space-constrained environments due to its small package size and the minimal number of external components required for operation.

Key Features

  • Adjustable Output Voltage: The MIC24421YML-TR offers an adjustable output voltage range, making it versatile for various applications where specific voltage levels are needed.
  • High Efficiency: With its advanced design, this regulator maintains high efficiency across a wide range of load conditions, which helps to minimize power loss and heat generation.
  • Thermal Protection: The device includes an over-temperature protection feature that safeguards the regulator from damage caused by excessive heat.
  • Current Limiting: Built-in current limiting protects the regulator and the downstream components from overcurrent conditions.
  • Frequency Synchronization: The MIC24421YML-TR supports frequency synchronization to reduce electromagnetic interference (EMI), making it ideal for noise-sensitive applications.
  • Power Good Output: A 'power good' output signal is provided, which can be used for power sequencing and monitoring the health of the power supply.

Applications

  • Networking and Telecommunications Equipment
  • Industrial Systems
  • Automotive Electronics
  • Portable Devices and Battery-Powered Equipment
  • Consumer Electronics

The MIC24421YML-TR comes in a compact 20-pin MLF® package that is RoHS compliant and lead-free. This product is available in tape and reel packaging, denoted by the '-TR' suffix, which facilitates automated assembly processes for high-volume production. With its robust design and comprehensive protection features, Microchip's MIC24421YML-TR is an excellent choice for designers looking to implement a reliable power management solution in their next project.

For detailed specifications, application notes, and additional resources, visit the Microchip Technology website to ensure your design incorporates the latest in power regulation technology.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess