EN
  • EN
  • DE

MIC24C01C

Part No MIC24C01C
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 229275-MIC24C01C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC24C01C CAD Model

Description

Microchip Technology MIC24C01C Overview

The MIC24C01C from Microchip Technology is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that provides robust storage solutions for a wide range of applications. With a 1-Kbit (128 x 8) memory capacity, this integrated circuit is optimized for effective data storage that requires low-power consumption and a small footprint.

Key Features

  • Memory Size: 1 Kbit (128 x 8), allowing for efficient storage of configuration parameters or small data sets.
  • Interface: I²C (2-wire) serial interface, which supports a simple bidirectional communication protocol for easy integration into most systems.
  • Voltage Range: Wide operating voltage range, typically from 1.8V to 5.5V, making it versatile for both low and standard voltage applications.
  • Write Protect: Hardware write protection pin (WP) to prevent inadvertent writes, enhancing the reliability and integrity of the stored data.
  • Speed: Fast data transfer rates, with support for standard (100 kHz), fast (400 kHz), and high-speed (1 MHz) I²C protocol modes.
  • Endurance: High write endurance with a typical value of one million write cycles, ensuring long-term reliability of the EEPROM.
  • Data Retention: Data retention is guaranteed for a minimum of 100 years, offering a stable and durable storage solution.
  • Package Options: Available in various package types, including small-outline and TSSOP packages, to fit different design requirements.

Applications

The MIC24C01C is ideal for a variety of applications where reliable and non-volatile memory storage is crucial. It is commonly used in:

  • Consumer electronics such as personal computers, audio/video equipment, and household appliances.
  • Industrial and automotive systems where durable memory storage is necessary under harsh conditions.
  • Portable devices, including medical devices, where power efficiency and a small form factor are critical.
  • Telecommunication systems, for storing network configurations and user settings.

Overall, the MIC24C01C EEPROM from Microchip Technology offers a flexible and reliable solution for designers looking to incorporate a small, non-volatile memory component into their systems. Its combination of features ensures that it can meet the demands of a vast array of storage applications.

You May Also Be Interested in

Microsemi Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
ESMT
256K x 32 Bit x 4 Banks Double Data Rate SDRAM
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Need more? Email Us
Nuvoton Technology Corporation of America
MCU 32-bit ARM Cortex M0 RISC 64KB Flash 3.3V/5V 48-Pin LQFP
Lowest to $3.2575
ESMT
ABSOLUTE MAXIMUM RATINGS
Lowest to $8.1197
STMicroelectronics
REMOTE CONTROL ENCODER/DECODER CIRCUIT
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess