EN
  • EN
  • DE

MIC2545A-1YM

Part No MIC2545A-1YM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW CURR LIMIT HI SIDE 8-SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3A
Rds On (Typ) 35 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Reverse Current
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 003484-MIC2545A-1YM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2545A-1YM CAD Model

Description

MIC2545A-1YM Single-Channel Power Distribution Switch

The MIC2545A-1YM is a high-quality, integrated power distribution switch designed by Microchip Technology to provide a cost-effective and compact solution for managing power distribution in USB and other hot-swap applications. This device is specifically tailored to offer current-limiting capabilities to protect the host device from over-current conditions, ensuring a reliable and safe operation.

Key Features:

  • Integrated Single Channel: The MIC2545A-1YM offers a single-channel power switch, making it ideal for individual USB ports or other single power lines that require controlled distribution and over-current protection.
  • Adjustable Current Limiting: The device allows for precise current limiting settings, which can be configured by the user to match the requirements of the specific application, providing a tailored protection mechanism.
  • Fast Short-Circuit Response: With its quick response to short-circuit conditions, the MIC2545A-1YM promptly shuts down the output, preventing damage to the power source and connected devices.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures that the switch automatically turns off in the event of excessive heat, adding an extra layer of safety.
  • Under-Voltage Lockout (UVLO): The UVLO feature guarantees that the switch remains off when the input voltage is below a certain threshold, preventing erratic behavior at low voltages.
  • Controlled Rise Time: The device is designed to minimize inrush current by offering a controlled rise time, reducing the likelihood of voltage drops on the power lines.

Applications:

The MIC2545A-1YM is versatile and can be used in a range of applications, including:

  • USB hubs, peripherals, and powered ports
  • Hot-swap power supplies
  • Portable consumer electronics
  • Industrial controls

Package and Availability:

This power distribution switch is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, ensuring easy integration into various circuit designs. Its industry-standard footprint allows for seamless replacement or upgrade of existing systems. The MIC2545A-1YM is also compatible with the RoHS directive, adhering to environmental standards.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8692 $52.8228
21+ $4.8157 $101.1297
33+ $4.6652 $153.9516
45+ $4.5148 $203.1660
58+ $4.3643 $253.1294
77+ $3.9128 $301.2856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,639 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess