EN
  • EN
  • DE

MIC2548-2BM

Part No MIC2548-2BM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Programmable Current Limit High-Side Switch Preliminary Information | IC SW CURR LIMIT HI SIDE 8-SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Switch Type USB Switch
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 1.5A
Rds On 80mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MIC2548
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1222264-MIC2548-2BM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC2548-2BM CAD Model

Description

Microchip Technology's MIC2548-2BM Product Overview

The MIC2548-2BM is a high-performance, integrated circuit from Microchip Technology, designed to provide a robust power management solution for a wide range of applications. This product is a single-channel power distribution switch optimized for general-purpose power distribution requiring circuit protection.

Key Features

  • Current Limiting: The MIC2548-2BM offers accurate and programmable current limiting to protect the power source from overcurrent conditions.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the device ensures protection against overheating, enhancing system reliability.
  • Fast Transient Response: The device is engineered to provide a quick response to fast transients, ensuring stable operation during sudden changes in load conditions.
  • Controlled Rise Time: A controlled rise time reduces inrush current, which is particularly beneficial when powering capacitive loads.
  • Status Flag: An open-drain status flag output is available to indicate fault conditions to the system controller.
  • Reverse Current Blocking: During shutdown or fault conditions, reverse current flow is blocked, thereby protecting the downstream circuitry.

Applications

The MIC2548-2BM is versatile and can be used in various applications, such as:

  • USB hubs, peripherals, and powered ports
  • Hot-swap supplies
  • Power distribution switches
  • Portable electronic devices

Technical Specifications

  • Package: The device is available in a compact 8-pin SOIC package, making it suitable for space-constrained applications.
  • Voltage Range: It operates over a wide input voltage range, accommodating various power supply requirements.
  • Continuous Output Current: The switch can handle a continuous output current, ensuring consistent power delivery to the load.

Microchip Technology's MIC2548-2BM is an excellent choice for designers looking for a reliable and versatile power distribution switch that offers advanced protection features. Its combination of performance, compact packaging, and protective functionalities makes it an ideal solution for a multitude of electronic applications.

You May Also Be Interested in

Infineon Technologies
1 10A Active High Low Side Switch TO-252-4 Power Distribution Switches, Load Drivers RoHS
Lowest to $7.8583
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523
Infineon Technologies
8 330mA TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $3.0168
Willsemi
SOT-23-5L Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.0903
Texas Instruments
AUTOMOTIVE 5.5-V, 3-A, 16-M LOAD
Lowest to $0.3097
Infineon Technologies
High Side Switch 1 Channel 11A TSDSO-14
Lowest to $2.9105
Infineon Technologies
2 3A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.9105
Texas Instruments
5.5-V, 3.5-A, 20-M ON-RESISTANCE
Lowest to $0.1980
Toshiba Semiconductor and Storage
TPD1044F(TE85L,F) Toshiba Power Switch ICs - Power Distribution Pb-F IPD IC PS8 V=41 PD=0.9W F=1MHZ datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3432 $60.4440
105+ $1.1021 $115.7205
165+ $1.0677 $176.1705
225+ $1.0333 $232.4925
290+ $0.9988 $289.6520
390+ $0.8955 $349.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess