EN
  • EN
  • DE

MIC2548A-2YMM

Part No MIC2548A-2YMM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Programmable Current Limit High-Side Switch | IC SW CURR LIMIT HI SIDE 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Switch Type USB Switch
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 1.5A
Rds On 80mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number MIC2548A
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1222267-MIC2548A-2YMM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2548A-2YMM CAD Model

Description

The MIC2548A-2YMM from Microchip Technology is a high-performance, integrated circuit designed for power management applications. This single-channel power switch provides a compact and efficient solution for controlling power to downstream USB devices, and it is particularly suitable for applications that require programmable current limiting.

Key Features

  • Integrated Single-Channel Power Switch: The MIC2548A-2YMM offers a simple and effective way to switch power on and off to a single USB port or other load.
  • Adjustable Current Limit: Users can set the current limit to a desired level, which is crucial for protecting the USB port and connected devices from overcurrent conditions.
  • Fast Short-Circuit Response: The device reacts quickly to short-circuit conditions, helping to prevent damage to the power switch and the system it is protecting.
  • Thermal Shutdown: With built-in thermal shutdown protection, the MIC2548A-2YMM automatically turns off if it exceeds the temperature threshold, ensuring safety and reliability.
  • Under-Voltage Lockout (UVLO): This feature ensures that the power switch operates only when the input voltage is within an acceptable range, preventing malfunctions due to low voltage conditions.
  • Low Quiescent Current: The device is designed to have a low standby current, which is essential for battery-powered applications where power conservation is crucial.

Applications

The MIC2548A-2YMM is versatile and can be used in a variety of applications, including:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Battery-charger circuits
  • Portable electronic devices

Technical Specifications

The device comes in a compact 8-pin MSOP (MIC2548A-2YMM) package, making it suitable for space-constrained applications. It operates over a wide input voltage range and is designed for ease of use in a variety of power management scenarios.

For those looking to incorporate an efficient power management solution into their designs, the MIC2548A-2YMM from Microchip Technology offers a robust set of features in a small footprint, making it an excellent choice for a broad range of applications.

You May Also Be Interested in

Infineon Technologies
Power Distribution Switches, Load Drivers RoHS
Lowest to $0.5821
Infineon Technologies
3A Active High High Side Switch TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $4.9478
Infineon Technologies
High Side Switch 1 Channel 11A TSDSO-14
Lowest to $2.9105
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523
Infineon Technologies
Active High High Side Switch TO-263-5 Power Distribution Switches, Load Drivers
Lowest to $72.1805
Xi'an Aerosemi Technology Co., Ltd.
1 2A Active High High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.0294
Texas Instruments
AUTOMOTIVE 5.5-V, 3-A, 16-M LOAD
Lowest to $0.3097
Texas Instruments
TPS22953DSQRG4 Texas Instruments Power Switch ICs - Power Distribution 5.7-V 5-A 14-mohm lo ad switch with adj datasheet, inventory, & pricing.
Lowest to $0.2038
Texas Instruments
4.5-V TO 60-V, 31M, 0.6-6A EFUSE
Lowest to $6.1120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8452 $59.1640
170+ $0.6935 $117.8950
260+ $0.6719 $174.6940
360+ $0.6502 $234.0720
460+ $0.6285 $289.1100
620+ $0.5634 $349.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess