Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 200mV
Data Rate 12Mbps
Supply Voltage - Operating 4 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-MLF (4x4)
Win Source Part Number 058576-MIC2551YM
Ultra Librarian 3D Model Ultra Librarian MIC2551YM CAD Model

Description

The MIC2551YM is a versatile and robust USB transceiver module manufactured by Microchip Technology, designed to interface with a USB controller for full-speed USB communication. This transceiver is an essential component for developers looking to integrate USB connectivity into their applications, providing a reliable bridge between the physical USB port and the digital processing units.

Key Features

  • Compliance: Fully compliant with USB 2.0 specifications, ensuring compatibility with a wide range of USB devices and controllers.
  • Data Transfer Rate: Supports full-speed USB operation at 12 Mbps, enabling efficient data transfer for a multitude of USB applications.
  • Power Efficiency: Features low power consumption, making it suitable for battery-powered devices where power conservation is critical.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuitry guards against voltage spikes, ensuring the longevity and reliability of the device.
  • Single Supply Operation: Operates from a single 3.3V power supply, simplifying the power design for embedded systems.
  • Temperature Range: Designed to operate over an industrial temperature range, making it suitable for harsh environments.

Applications

The MIC2551YM is ideal for a variety of applications, including but not limited to:

  • Portable devices such as smartphones, tablets, and digital cameras
  • USB peripheral devices like printers, scanners, and external storage
  • Embedded systems requiring USB connectivity
  • Industrial control and automation systems

Package and Availability

The MIC2551YM is offered in an SOIC-8 package, providing a compact footprint for space-constrained applications. It is widely available through Microchip Technology's distribution channels, ensuring easy procurement for product development and mass production.

With its comprehensive feature set and robust design, the MIC2551YM USB transceiver is a top choice for developers seeking to integrate USB functionality into their next-generation electronic products.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $3.2598
ECAD model for TLE7250VLE
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $9.7792
ECAD model for TLE7250XLE
Texas Instruments
IC TRANSCEIVER FULL 3/5 28TSSOP
Lowest to $5.6485
ECAD model for MAX3243MPWREP
Skyworks Solutions Inc.
IC TXRX XFP 10GBPS 32LGA / Transceiver 32-LGA (5x5)
Need more? Email Us
ECAD model for SI5040-D-GMR
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 32QFN
Need more? Email Us
ECAD model for ISL4238EIRZ-T
Renesas Electronics America
RS-422 Interface IC RAD HARD 3.3V RS422 CMOS LINE RECEIVER,FLATPACK
Lowest to $1,591.2000
ECAD model for HS9-26CLV32RH/PROTO
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5114
ECAD model for RTL8125BI-CG
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $3.2598
ECAD model for ADM4852AR
Texas Instruments
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $3.4595
ECAD model for SN65C3221EPW

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention