EN
  • EN
  • DE

MIC2560-0BWM

Part No MIC2560-0BWM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PCMCIA CARD SW MATRIX 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type PCMCIA Switch
Number of Outputs 2
Output Type N-Channel
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 200mA
Rds On (Typ) 550 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 003499-MIC2560-0BWM
Ultra Librarian 3D Model Ultra Librarian MIC2560-0BWM CAD Model

Description

Product Overview: MIC2560-0BWM

The MIC2560-0BWM is a high-performance integrated circuit from Microchip Technology, designed to provide a complete solution for dual-slot PC Card power interface switching. This IC is part of Microchip's extensive range of power management solutions, tailored to meet the rigorous demands of modern electronic devices.

The MIC2560-0BWM is specifically engineered to handle the power interface requirements of dual PC Card slots. It complies with the PCMCIA 2.1 and JEIDA 4.2 standards, ensuring compatibility with a wide range of PC Card applications. This versatility makes it an ideal choice for portable computers, docking stations, and other devices that utilize PC Card technology.

Key Features:

  • Integrated Switching: The device includes two independent 0-ohm switches, providing the necessary voltage and current for both 3.3V and 5V PC Cards.
  • Advanced Protection: With built-in over-current and thermal protection, the MIC2560-0BWM safeguards against potential damage from abnormal operating conditions.
  • Low Voltage Operation: The IC operates from a single 5V supply, ensuring efficient power management and compatibility with various system architectures.
  • Control Logic: The product features active-high enable inputs, facilitating easy control of the power switches.
  • Package: The MIC2560-0BWM is available in a 24-pin wide-body SOIC package, which is suitable for surface mount technology and offers compact integration into system designs.

Applications:

The versatility of the MIC2560-0BWM makes it suitable for a diverse array of applications that require reliable PC Card power switching. These include:

  • Notebook and laptop computers
  • Mobile computing devices
  • PC Card readers and writers
  • Docking stations
  • Embedded systems with PC Card interfaces

Microchip Technology's commitment to quality and innovation is evident in the MIC2560-0BWM, making it a top choice for designers and engineers seeking a robust and efficient power management solution for dual-slot PC Card applications.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4334 $58.4016
58+ $1.9967 $115.8086
90+ $1.9343 $174.0870
124+ $1.8719 $232.1156
160+ $1.8094 $289.5040
214+ $1.6223 $347.1722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess