EN
  • EN
  • DE
  • IT

MIC2584-JBTS

Part No MIC2584-JBTS
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description Dual-Channel Hot Swap Controller/Sequencer | IC CTRLR HOT SWAP DUAL 16-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) No
Applications General Purpose
Features Latched Fault
Programmable Features Fault Timeout, Slew Rate, UVLO
Supply Voltage (V) 1V ~ 13.2V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 1.7mA
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Feature Pins CFILTER, CPOR, /FAULT, FB1, FB2, ON, /POR
Family Part Number MIC2584
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1222284-MIC2584-JBTS
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2584-JBTS CAD Model

Description

Introducing the MIC2584-JBTS from Microchip Technology

The MIC2584-JBTS is a state-of-the-art, single-channel power distribution switch designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-quality component is engineered to provide a reliable, high-performance solution for managing power distribution in a variety of electronic applications.

At the heart of the MIC2584-JBTS is its ability to offer precision current limiting to protect the host device from potentially damaging overcurrent conditions. This is crucial for preserving the integrity of electronic circuits and ensuring the longevity of the product. The device operates with an input voltage range of 2.7V to 5.5V, making it versatile for use in a wide array of applications from portable devices to fixed electronic systems.

The MIC2584-JBTS also comes with built-in thermal shutdown protection, which adds an extra layer of security by automatically turning off the output when the junction temperature exceeds safe operating limits. This feature helps prevent overheating and potential damage to both the power switch and the connected load.

Another notable feature of the MIC2584-JBTS is its under-voltage lockout (UVLO) capability, which ensures that the device operates only when the input voltage is within the specified range. This protects the load and the switch from operating under conditions that could lead to suboptimal performance or failure.

Microchip Technology has designed the MIC2584-JBTS with a fast transient response, which is particularly beneficial in applications where load currents can change rapidly. This ensures stable operation and a consistent power supply to the load, even under dynamic conditions.

For ease of integration into existing designs, the MIC2584-JBTS is available in a compact, surface-mount package. This makes it an ideal choice for space-constrained applications where board real estate is at a premium.

In summary, the MIC2584-JBTS power distribution switch is a testament to Microchip Technology's commitment to providing innovative, reliable, and high-quality components. Its combination of current limiting, thermal shutdown, UVLO, and fast transient response makes it a top choice for designers looking to enhance the safety and performance of their power management systems.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $27.8572
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $5.2825
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $95.2392
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN / Hot Swap Controller, Monitor 1 Channel General Purpose 16-DFN (5x3)
Lowest to $45.6359

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess