EN
  • EN
  • DE
  • IT

LTC4219CDHC-12#TRPBF

Part No LTC4219CDHC-12#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 16DFN / Hot Swap Controller, Monitor 1 Channel General Purpose 16-DFN (5x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout
Voltage - Supply 2.9V ~ 15V
Current - Output (Max) 5.6A
Temperature Range - Operating 0°C ~ 70°C
Current - Supply 1.6 mA
Mounting Type Surface Mount
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (5x3)
Base Product Number LTC4219
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1354377-LTC4219CDHC-12#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4219CDHC-12#TRPBF CAD Model

Description

Product Overview: LTC4219CDHC-12#TRPBF

The LTC4219CDHC-12#TRPBF is a sophisticated Hot Swap™ controller integrated circuit from Analog Devices Inc., designed to allow safe board insertion and removal from a live backplane. This advanced component is housed in a compact 16-lead DFN package, ensuring a minimal footprint on the printed circuit board (PCB) and making it an excellent choice for dense systems where space is at a premium.

Key Features

  • 12V Hot Swap Controller: Optimized for controlling power distribution in 12V systems.
  • Adjustable Current Limit: Allows precise control over the maximum current provided to the load, enhancing protection against overcurrent conditions.
  • Fast Overcurrent Fault Response: The device rapidly responds to overcurrent events, minimizing the risk of damage to the board and other components.
  • Automatic Retry or Latch-Off: After a fault condition, the LTC4219CDHC-12#TRPBF can be configured to attempt power restoration automatically or to latch-off, requiring manual intervention to reset.
  • Under Voltage and Over Voltage Protection: Ensures that the power supply remains within specified limits, safeguarding the system against voltage anomalies.
  • Thermal Shutdown: An integrated thermal shutdown function protects the device from overheating, contributing to the overall reliability of the system.
  • Compact Package: The 16-lead DFN package is designed for space-saving on the PCB.

Applications

The LTC4219CDHC-12#TRPBF is ideal for a variety of applications where power control and protection are critical. It is particularly well-suited for:

  • Network Servers and Storage Systems
  • Telecommunications Equipment
  • Industrial Systems
  • Redundant Power Supplies

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC4219CDHC-12#TRPBF is no exception. It is manufactured to the highest standards, ensuring reliable performance in demanding environments. The device is also RoHS compliant and lead-free, reflecting Analog Devices' dedication to environmental responsibility.

With its robust feature set and compact design, the LTC4219CDHC-12#TRPBF is an excellent choice for engineers looking to incorporate reliable power management and protection into their designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $27.8572
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $95.2392
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.6421
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.6359 $91.2718
3+ $37.4448 $112.3344
5+ $36.2747 $181.3735
7+ $35.1045 $245.7315
9+ $33.9344 $305.4096
12+ $30.4239 $365.0868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess