EN
  • EN
  • DE

MIC284-3BM

Part No MIC284-3BM
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube/Rail
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -55°C to 125°C
Sensing Temperature - Remote -55°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 7 b
Features Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions 0°C to 100°C (-55°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 117595-MIC284-3BM
Ultra Librarian 3D Model Ultra Librarian MIC284-3BM CAD Model

Description

The MIC284-3BM from Microchip Technology is a robust and versatile voltage supervisor designed to ensure the reliability and proper functioning of electronic systems. This component is part of Microchip's family of power management integrated circuits, which are engineered to monitor and control the voltage levels within electronic devices.

Key Features

  • Precision Voltage Monitoring: The MIC284-3BM is designed to accurately monitor the voltage levels, ensuring devices operate within their specified voltage ranges. This is crucial for preventing damage to sensitive electronic components caused by under-voltage or over-voltage conditions.
  • Programmable Reset Delay: The device includes a programmable delay time for the reset output, allowing designers to customize the reset signal timing to match specific system requirements. This feature provides additional flexibility and control over the reset functionality.
  • Low Power Consumption: With its focus on efficiency, the MIC284-3BM is optimized for low power consumption, making it an ideal choice for battery-powered applications where power conservation is critical.
  • Multiple Reset Options: The product offers a variety of reset options including active-high, active-low, and open-drain outputs, providing compatibility with different system design preferences and requirements.
  • Compact Package: The MIC284-3BM comes in a small-outline package, which makes it suitable for space-constrained applications without compromising its performance and functionality.

Applications

The versatility of the MIC284-3BM makes it suitable for a wide range of applications, including:

  • Microprocessor and microcontroller systems
  • Portable and battery-powered equipment
  • Industrial control systems
  • Embedded systems
  • Automotive electronics
  • Telecommunications infrastructure

Conclusion

The Microchip Technology MIC284-3BM is an essential component for any design requiring reliable voltage supervision. Its precision monitoring capabilities, programmable features, and low power consumption make it a top choice for engineers looking to enhance the safety and performance of their electronic systems. Whether it's for consumer electronics or industrial applications, the MIC284-3BM is a dependable solution for voltage supervision needs.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess