EN
  • EN
  • DE

MIC2841AYMT-TR

Part No MIC2841AYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 20MA 10TMLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 8 Weeks
Features LED Driver IC 4 Output Linear - PWM Dimming 20mA 10-TMLF® (2x2)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-UFDFN Exposed Pad, 10-TMLF®
Case / Package 10-TMLF® (2x2)
Family Name MIC2841
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-3471-6, MIC2841AYMT TR, 576-3471-2, 576-3471-1, MIC2841AYMTTR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884706-MIC2841AYMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC2841AYMT-TR CAD Model

Description

Microchip Technology's MIC2841AYMT-TR LED Driver

The MIC2841AYMT-TR from Microchip Technology is a high-efficiency, 1MHz, 4-channel LED driver, designed to provide a reliable solution for powering LEDs in a wide range of applications. This compact and versatile driver is available in a 16-pin 4mm x 4mm TQFN package, making it an ideal choice for space-constrained designs. With its integrated switch-mode regulator, the MIC2841AYMT-TR is capable of driving up to 30mA of current per channel, providing ample power for an array of LED configurations.

One of the key features of the MIC2841AYMT-TR is its ability to support a wide input voltage range from 2.7V to 5.5V, making it compatible with a variety of power sources, including batteries and standard power supplies. This flexibility ensures that the MIC2841AYMT-TR can be easily integrated into portable devices, industrial lighting systems, and consumer electronics without the need for complex power management circuitry.

With its integrated 1.2A high-side current sources, the MIC2841AYMT-TR offers precise current regulation, which is essential for consistent LED brightness and color. This precision, combined with the driver's fast 1MHz switching frequency, allows for efficient operation with minimal power loss, contributing to the extended battery life of portable devices and reduced energy consumption in stationary applications.

The MIC2841AYMT-TR also features internal thermal shutdown protection to safeguard the device and the LEDs from overheating. This protective measure enhances the longevity and reliability of the LED driver, making it a dependable choice for applications where continuous operation is critical.

Additionally, the device provides designers with flexibility through its four independently programmable channels, which can be easily controlled via an I2C-compatible interface. This allows for dynamic control of LED brightness and enables the creation of sophisticated lighting effects, further expanding the potential use cases of the MIC2841AYMT-TR.

In summary, the MIC2841AYMT-TR LED driver from Microchip Technology is a highly efficient, versatile, and reliable solution for driving LEDs in a multitude of applications. Its compact form factor, wide input voltage range, precise current regulation, and programmable channels make it an excellent choice for designers looking to enhance their products with high-quality LED illumination.

You May Also Be Interested in

Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5120 $52.9200
85+ $1.2406 $105.4510
125+ $1.2019 $150.2375
175+ $1.1631 $203.5425
225+ $1.1243 $252.9675
300+ $1.0080 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess