EN
  • EN
  • DE

PCA9634PW,118

Part No PCA9634PW,118
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 25MA 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Power Switch
Internal Switch(s) Yes
Number of Outputs 8
Operating Input Voltage(Min) 2.3V
Maximum Supply Voltage 5.5V
Output Voltage 5.5V
Channel Output Current 25mA
Frequency 25MHz
Dimming I2C
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 133564-PCA9634PW,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9634PW,118 CAD Model

Description

Description of NXP PCA9634PW,118

The PCA9634PW,118 is a sophisticated 8-bit LED driver developed by NXP Semiconductors, designed to provide an efficient solution for controlling and dimming up to eight individual LEDs. This integrated circuit is part of NXP's leading-edge portfolio of lighting and display products, tailored for a wide range of applications including status indicators, backlighting, and general-purpose LED illumination.

Key Features

  • I²C-Bus Interface: The PCA9634PW,118 boasts an I²C-bus interface with 7-bit addressing, allowing for seamless integration with microcontrollers and easy control over multiple devices on the same bus.
  • Individual LED Output Control: Each of the eight LED drivers can be controlled individually, enabling precise control over brightness and functionality for each connected LED.
  • Programmable PWM Outputs: The device features programmable pulse width modulation (PWM) outputs, which provide adjustable brightness levels and enable smooth dimming capabilities.
  • Group Dimming: In addition to individual control, the PCA9634PW,118 allows for group dimming and blinking that can be synchronized across all outputs, enhancing the visual effects without the need for complex software control.
  • Supply Voltage Range: It operates on a supply voltage range of 2.3V to 5.5V, making it versatile for various low-voltage applications.
  • Output Current: The open-drain outputs are capable of sinking current up to 25 mA, ensuring sufficient drive capability for most standard LEDs.

Package and Environment

The PCA9634PW,118 is housed in a TSSOP16 package, which is designed for space-saving on PCBs and is particularly beneficial for compact electronic assemblies. The device can operate over an industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

This LED driver is ideal for a variety of applications such as:

  • LED display control
  • Keypad backlights for mobile devices
  • Industrial control indicators
  • Home automation lighting
  • Automotive interior lighting

In summary, the PCA9634PW,118 from NXP is a robust and flexible solution for driving multiple LEDs with precise control, offering designers a high degree of functionality in a compact footprint.

You May Also Be Interested in

Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3945 $55.7800
90+ $1.1442 $102.9780
140+ $1.1085 $155.1900
190+ $1.0727 $203.8130
245+ $1.0369 $254.0405
325+ $0.9297 $302.1525
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,150 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess