EN
  • EN
  • DE

PCA9551PW

Part No PCA9551PW
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRVR PS DIM 25MA 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Type Power Switch
Internal Switch(s) Yes
Number of Outputs 8
Operating Input Voltage(Min) 2.3V
Maximum Supply Voltage 5.5V
Channel Output Current 25mA
Dimming PWM
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 089951-PCA9551PW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9551PW CAD Model

Description

NXP PCA9551PW LED Driver

The PCA9551PW is a sophisticated LED driver component designed by NXP Semiconductors, tailored to meet the demands of modern lighting and indication applications. This device is part of NXP's PCA9551 series and is known for its efficient power management and flexible control features.

Key Features:

  • I²C-Bus Interface: The PCA9551PW utilizes an I²C-bus interface, which allows for seamless integration into existing microcontroller-based systems, providing a simple two-wire serial communication with multiple device addressing options.
  • 8-bit PWM for Each LED: Each of the 8 LEDs can be individually controlled with an 8-bit pulse-width modulation (PWM), enabling precise brightness control for a wide range of lighting conditions.
  • Programmable Blink Rate: The device features programmable blink rates, offering the ability to create distinctive signaling or alert patterns for user interfaces or status indicators.
  • Low Standby Current: The PCA9551PW is designed with power efficiency in mind, featuring a low standby current which is ideal for battery-operated devices where power conservation is critical.

Technical Specifications:

  • Package: TSSOP16 (Thin Shrink Small Outline Package, 16 pins)
  • Supply Voltage: 2.3V to 5.5V, accommodating a wide range of applications from low-voltage portable devices to industrial control panels.
  • Output Drive Capability: 25 mA (max) per LED output, capable of driving most standard LEDs without the need for external current-limiting resistors.
  • Operating Temperature: -40°C to +85°C, ensuring reliable performance under various environmental conditions.

The PCA9551PW is an excellent choice for developers who require a compact, efficient, and versatile LED driver. Its ease of use, combined with advanced features, makes it suitable for a wide array of applications, including but not limited to, consumer electronics, automotive dashboard lighting, industrial displays, and mobile communication devices. NXP's commitment to quality and performance is evident in the PCA9551PW, making it a reliable component for your next design project.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7204 $60.2140
85+ $1.4116 $119.9860
130+ $1.3675 $177.7750
175+ $1.3234 $231.5950
230+ $1.2793 $294.2390
305+ $1.1469 $349.8045
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess