EN
  • EN
  • DE

MIC2845A-MGYMT-TR

Part No MIC2845A-MGYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 20MA 14TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Linear
Internal Switch(s) Yes
Number of Outputs 6
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Channel Output Current 20mA
Dimming PWM
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 14-TMLF (2.5x2.5)
Win Source Part Number 131824-MIC2845A-MGYMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC2845A-MGYMT-TR CAD Model

Description

MIC2845A-MGYMT-TR LED Driver from Microchip Technology

The MIC2845A-MGYMT-TR is a high-efficiency, integrated LED driver from Microchip Technology, designed to meet the needs of complex and compact lighting applications. This driver is an ideal solution for driving multiple LED channels with constant current, ensuring consistent brightness and extending LED life.

Key Features

  • Output Configuration: The MIC2845A-MGYMT-TR is capable of driving up to four LED channels, making it versatile for various lighting designs.
  • Current Regulation: It provides accurate and adjustable constant current regulation, which is critical for maintaining uniform luminosity across all connected LEDs.
  • High Efficiency: With an efficiency rate that can go up to 94%, this LED driver ensures minimal power loss and optimal power management for battery-powered devices.
  • Dimming Control: It supports both analog and PWM dimming control methods, offering flexibility in brightness control and power saving.
  • Thermal Management: The device includes thermal shutdown protection, safeguarding the LEDs and the driver itself from overheating.
  • Compact Package: Housed in a tiny 10-lead 2x2mm TDFN package, the MIC2845A-MGYMT-TR saves valuable board space and is suitable for space-constrained applications.

Applications

The MIC2845A-MGYMT-TR is designed for a wide range of applications that require high-quality LED lighting. It's perfect for:

  • Portable and battery-powered devices
  • Backlighting for LCD displays
  • General LED lighting solutions
  • Automotive interior lighting
  • Industrial and medical lighting applications

Product Availability

The MIC2845A-MGYMT-TR is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. The 'TR' suffix indicates that the product is provided in tape and reel format, which is ideal for high-volume production environments.

Conclusion

With its high efficiency, compact size, and versatile features, the MIC2845A-MGYMT-TR LED driver from Microchip Technology stands out as an excellent choice for designers looking to enhance their LED lighting systems. Its robust design and ease of integration make it a go-to component for a variety of lighting applications.

You May Also Be Interested in

Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess