EN
  • EN
  • DE

MIC28513-2YFL-T5

Part No MIC28513-2YFL-T5
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A 24FCQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Switching Regulator IC Output
Manufacturer Microchip Technology
Series Hyper Speed Control®
Package Reel - TR
Family Name MIC28513
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-MIC28513-2YFL-T5DKR-ND, MIC28513-2YFL T5, 1611-MIC28513-2YFL-T5CTINACTIVE, 1611-MIC28513-2YFL-T5DKR, 576-4885-2, 1611-MIC28513-2YFL-T5CT-ND, 576-4885-1, 576-4885-6, 1611-MIC28513-2YFL-T5DKRINACTIVE, 1611-MIC28513-2YFL-T5CT
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852745-MIC28513-2YFL-T5
Ultra Librarian 3D Model Ultra Librarian MIC28513-2YFL-T5 CAD Model

Description

The MIC28513-2YFL-T5 is a high-efficiency, synchronous step-down switching regulator module from Microchip Technology that is designed to deliver a continuous output current of up to 4A. This compact power solution is part of Microchip's portfolio of integrated power modules that offer a highly integrated and robust design, making it an ideal choice for a wide range of applications.

Key Features

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 4.6V to 75V, the MIC28513-2YFL-T5 is versatile for use in various systems with different power levels.
  • High Efficiency: With its synchronous buck regulator topology, the device provides efficient power conversion, which can lead to reduced heat dissipation and improved system reliability.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to VIN, allowing for flexibility in powering different loads.
  • Integrated Features: The module includes integrated high-side and low-side MOSFETs, which minimizes external component count and simplifies the design process.
  • Thermal Management: Excellent thermal performance is achieved through the use of a copper lead frame and exposed pad packaging, which assists in dissipating heat away from the device.
  • Protection Circuits: The MIC28513-2YFL-T5 is equipped with a variety of protection features including under-voltage lockout, thermal shutdown, and over-current protection, enhancing the safety and durability of the end application.

Applications

The versatility of the MIC28513-2YFL-T5 makes it suitable for a range of applications, including but not limited to industrial systems, automotive electronics, telecommunications, and distributed power systems. Its robust design ensures reliable operation in environments that require high performance and durability.

Package and Availability

The MIC28513-2YFL-T5 is offered in a 28-pin QFN (5mm x 5mm) package, which is optimized for space-constrained applications. The part is available for order and can be sourced through Microchip Technology's distribution channels.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0186 $60.5580
70+ $1.6564 $115.9480
110+ $1.6045 $176.4950
150+ $1.5528 $232.9200
195+ $1.5010 $292.6950
260+ $1.3458 $349.9080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess