Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 1.24V (5V)
Maximum Output Voltage 26V
Dropout Voltage-Max 0.75V @ 400mA
Output Current 400mA
Operating Supply Current 300μA to 12mA
Control Features Enable
Protection Features Load Dump, Over Current, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 5V, 1.24 V to 26 V
Voltage - Dropout (Typical) 0.4V @ 400mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 130359-MIC29204BM
Ultra Librarian 3D Model Ultra Librarian MIC29204BM CAD Model

Description

The MIC29204BM from Microchip Technology is a high-current, low-dropout (LDO) voltage regulator, capable of delivering up to 400mA of output current. Designed to maintain accuracy and stability, this regulator is an ideal choice for high-performance applications that require a stable voltage supply.

Key Features

  • High Output Current: Capable of supplying up to 400mA, making it suitable for demanding applications.
  • Low Dropout Voltage: Ensures efficient operation by minimizing the voltage difference between the input and output under load conditions.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to cater to specific requirements.
  • Thermal and Overcurrent Protection: Built-in features protect the device from excessive heat and current, enhancing reliability and longevity.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions with a temperature range from -40°C to +125°C.

Applications

The versatility of the MIC29204BM lends itself to a wide range of applications. It is particularly well-suited for use in:

  • High-performance computing systems
  • Telecommunication equipment
  • Industrial control systems
  • Automotive electronics
  • Battery-powered devices

Product Specifications

Parameter Value Output Current 400mA Dropout Voltage Low Adjustable Output Voltage Yes Operating Temperature Range -40°C to +125°C Package TO-263

The MIC29204BM is a robust and reliable solution for systems requiring a high degree of voltage regulation and protection. With its high current capability and adjustable output, it is a versatile component that enhances the performance and stability of a wide array of electronic products.

You May Also Be Interested in

Diodes Incorporated
LDO CMOS LOWCURR W-DFN2020-6 T&R
Lowest to €0.0766
ECAD model for AP7347DQ-12FDZW-7
Torex Semiconductor Ltd
IC REG LINEAR 0.8V 500MA SOT-25
Need more? Email Us
ECAD model for XC6210B082MR-G
ON Semiconductor
IC REG LDO 5V 0.15A 5TSOP / LDO Regulator Pos 5V 0.15A 5-Pin TSOP T/R
Lowest to €0.4510
ECAD model for NCP699SN50T1G
Microchip Technology
IC DUAL LDO 3.3V/12VOUT VDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 50mA, 100mA 8-VDFN (3x3)
Need more? Email Us
ECAD model for MCP1722-3312H/Q8B
Torex Semiconductor Ltd
IC REG LIN 2.7V 150MA SOT-25-5
Need more? Email Us
ECAD model for XC6215B272MR-G
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Need more? Email Us
ECAD model for RP110N301C-TR-FE
Analog Devices Inc.
IC REG LIN POS ADJ 600MA 8-SOIC
Need more? Email Us
ECAD model for ADM7155ARDZ-01-R7
ON Semiconductor
IC REG LDO ADJ 0.3A 5TSOP
Lowest to €0.3801
ECAD model for NCP603SNADJT1G
Texas Instruments
IC REG LINEAR 1.85V 150MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)
Lowest to €0.1860
ECAD model for TLV713185PDQNR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention