Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 25V
Dropout Voltage-Max 0.6V @ 3A
Output Current 3A
Operating Supply Current 35mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 26 V
Voltage - Dropout (Typical) 0.37V @ 3A
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 037217-MIC29302BT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC29302BT CAD Model

Description

MIC29302BT - High-Current Low-Dropout Regulator from Microchip Technology

The MIC29302BT is a robust, high-current, low-dropout voltage regulator designed by Microchip Technology, catering to a wide array of applications requiring a stable and reliable power supply. This component is particularly well-suited for high-performance situations where a drop in voltage is minimal and efficiency is paramount.

Key Features

  • High Current Output: The MIC29302BT is capable of delivering up to 3A of continuous current, making it suitable for heavy-load applications.
  • Low Dropout Voltage: It offers an extremely low dropout voltage, which means it can maintain regulation with minimal difference between the input and output voltages, enhancing the efficiency of the overall system.
  • Adjustable Output: The output voltage can be adjusted from 1.24V to 26V, providing flexibility for various design requirements.
  • Thermal Overload Protection: The device features built-in thermal overload protection that shuts down the regulator to prevent damage if operating temperatures exceed safe limits.
  • Short Circuit Protection: It also includes short circuit protection to safeguard the regulator and the load from potential damage due to output short circuits.

Applications

The MIC29302BT is ideal for use in a variety of applications, such as:

  • High-efficiency linear power supplies
  • Battery chargers
  • Post regulators for switching supplies
  • Power management for embedded systems
  • Constant current regulators

Package and Quality

Encased in a TO-220 package, the MIC29302BT ensures heat dissipation is managed effectively, which is critical for maintaining performance in high-current applications. The TO-220 package is widely used and easily integrated into various circuit designs.

Microchip Technology is known for its commitment to quality and reliability, and the MIC29302BT is no exception. It is designed to meet the rigorous standards required by industrial, automotive, and consumer electronics markets. With Microchip's reputation for producing durable and dependable components, the MIC29302BT stands out as a solid choice for designers looking to create stable and efficient power supply systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT23-5
Need more? Email Us
ECAD model for RP102N251D-TR-FE
Rohm Semiconductor
IC REG LINEAR 2.5V 1A 8-HTSOP-J
Need more? Email Us
ECAD model for BD25GC0WEFJ-E2
Texas Instruments
IC REG LINEAR 1.8V 400MA SOT23-5
Need more? Email Us
ECAD model for V62/06626-03XE
Analog Devices Inc.
IC REG LINEAR 2.7/2.8V 6-WLCSP
Need more? Email Us
ECAD model for ADP220ACBZ-2827R7
Analog Devices Inc.
IC REG LIN 3V 600MA 8-LFCSP-WD
Lowest to $13.2587
ECAD model for ADM7154ACPZ-3.0-R7
Analog Devices Inc.
IC REG LINEAR 2V 1.2A 10LFCSP
Lowest to $8.4054
ECAD model for ADP7156ACPZ-2.0-R7
Texas Instruments
IC REG LINEAR 2.5V 500MA 6-WSON
Need more? Email Us
ECAD model for LP38691QSD-2.5/NOPB
Rohm Semiconductor
IC REG LINEAR 2.8V 150MA SMP5
Need more? Email Us
ECAD model for BA028LBSG2-TR
ON Semiconductor
IC REG LINEAR 2.8V 150MA SOT-563
Need more? Email Us
ECAD model for NCV8170BXV280T2G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8835 $65.9225
85+ $1.5458 $131.3930
130+ $1.4967 $194.5710
180+ $1.4488 $260.7840
235+ $1.4010 $329.2350
310+ $1.2561 $389.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 21,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention