Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 25V
Dropout Voltage-Max 0.6V @ 3A
Output Current 3A
Operating Supply Current 35mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 26 V
Voltage - Dropout (Typical) 0.37V @ 3A
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 023259-MIC29302WU
Family Name MIC29302
Introduction Date March 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Package Tube
Product Status Active
Output Configuration Positive
Voltage - Input (Max) 26V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 25V
Voltage Dropout (Max) 0.6V @ 3A
Current - Output 3A
Operating Temperature -40°C ~ 125°C
Grade -
Mounting Type Surface Mount
Package / Case TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package TO-263-5
Ultra Librarian 3D Model Ultra Librarian MIC29302WU CAD Model

Description

The MIC29302WU is a robust, high-current, low-dropout voltage regulator from Microchip Technology, designed to provide a regulated output with low voltage drop under a wide range of operating conditions. With its impressive specifications and performance, this LDO is suitable for a variety of applications, including but not limited to, personal computers, peripherals, battery-powered devices, and other electronic equipment.

Key Features

  • High Current Capability: The MIC29302WU can deliver up to 3A of continuous output current, making it suitable for high-power applications.
  • Adjustable Output: It offers an adjustable output voltage from 1.24V to 26V, which allows for high flexibility in circuit design.
  • Low Dropout Voltage: The regulator boasts a low dropout voltage, typically 450mV at full load, which enhances efficiency and allows operation over a wider range of input voltages.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that shuts down the regulator should the internal temperature exceed safe operating limits.
  • Short Circuit Protection: It also features short circuit protection to safeguard the regulator and the load from damage due to faults.
  • Wide Operating Temperature Range: The MIC29302WU operates over an industrial temperature range from -40°C to +125°C, suitable for harsh environments.

Product Specifications

Parameter Value Output Current 3A Adjustable Output Voltage 1.24V to 26V Dropout Voltage 450mV @ 3A Operating Temperature Range -40°C to +125°C Package Type TO-263 (D2PAK)

The MIC29302WU is available in a TO-263 (D2PAK) package, which is known for its ability to handle high-power dissipation. This, combined with its advanced features, makes the MIC29302WU an excellent choice for designers seeking a reliable and versatile LDO voltage regulator for their demanding applications.

You May Also Be Interested in

Texas Instruments
3.3V 150mA LDO Voltage Regulator WSON-6
Lowest to $1.7863
ECAD model for TPS70933DRV
Texas Instruments
Ultra-Low Quiescent Current LDO Regulator 1.6V
Lowest to $0.8932
ECAD model for TPS70916DBV
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011IRNCZ
Texas Instruments
Dual Linear Voltage Regulator 200mA/200mA 3.0V/3.0V Output WSON-6
Lowest to $0.5955
ECAD model for TLV7113030DDSE
Texas Instruments
LDO Voltage Regulator 300mA 2.8V Fixed Output SOT-23-5
Lowest to $0.0745
ECAD model for TLV74328PDBV
Texas Instruments
5.0V 100mA LDO Voltage Regulator SOT-223-4
Lowest to $0.4466
ECAD model for TLV76150DCY
Texas Instruments
Linear Voltage Regulator -2.5V 200mA SOT-23-5
Lowest to $0.4825
ECAD model for TPS72325DBV
Texas Instruments
Linear Voltage Regulator 300mA 1V Output SOT-23-5
Lowest to $0.2978
ECAD model for TLV71210DBV
Texas Instruments
3.3V 150mA LDO Voltage Regulator SOT-23-5
Lowest to $0.3002
ECAD model for TPS70933DBV

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8245 $53.0695
23+ $4.5191 $103.9393
35+ $4.3665 $152.8275
50+ $4.0611 $203.0550
64+ $3.9084 $250.1376
80+ $3.7558 $300.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention