Products specifications Report Issue?

Mounting Type Panel Mount, Snap-In
Circuit DPST
Switch Function On-Off
Current Rating (Amps) 16A (AC)
Voltage Rating - AC 125 V
Actuator Type Flat
Color - Actuator/Cap Red
Actuator Marking No Marking
Termination Style Quick Connect - 0.250" (6.3mm)
Ingress Protection IP00
Panel Cutout Dimensions Rectangular - 30.00mm x 22.00mm
Temperature Range - Operating -25°C ~ 50°C
Approval Agency CSA, EN, UL
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1551290-A8A-202
Ultra Librarian 3D Model Ultra Librarian A8A-202 CAD Model

You May Also Be Interested in

NKK Switches
SWITCH ROCKER SPDT 15A 125V
Need more? Email Us
ECAD model for WR19AL
TE Connectivity
SWITCH ROCKER DPST 16A
Need more? Email Us
ECAD model for PRFDD1-16F-BB000
Carling Technologies
SWITCH ROCKER SPST 16A 125V
Need more? Email Us
ECAD model for RA901-VB-B-0-V
Carling Technologies
SWITCH ROCKER / Rocker Switch DPST 15A (AC) 125 V Panel Mount, Snap-In
Need more? Email Us
ECAD model for VA51S00B-AZCSB-1SC
Honeywell
SWITCH ROCKER SPDT 3A 125V
Need more? Email Us
ECAD model for AML24FBE2AA07
Carling Technologies
SWITCH ROCKER / Rocker Switch DPST 20A (DC) Panel Mount, Snap-In
Need more? Email Us
ECAD model for VADAA606-7JZ00-000
Carling Technologies
SWITCH ROCKER / Rocker Switch DPST 15A (AC) 125 V Panel Mount, Snap-In
Need more? Email Us
ECAD model for VA51L10C-ARC00-000
Carling Technologies
SWITCH ROCKER / Rocker Switch SPDT 15A (DC) Panel Mount, Snap-In
Need more? Email Us
ECAD model for V4B2H084-1Z900-170
TE Connectivity
Switch Rocker ON None ON DPDT Quick Connect Curved Rocker 3A 125VAC 28VDC 100000Cycles
Need more? Email Us
ECAD model for TRD23N10QC04

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention