Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 25V
Maximum Dropout Voltage 0.6V at 3A
Output Current 3A
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5
Supplier Device Package TO-220-5
Family Part Number MIC29303
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222406-MIC29303WT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC29303WT CAD Model

Description

Product Overview: MIC29303WT by Microchip Technology

The MIC29303WT is a robust, high-current, low-dropout regulator (LDO) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This LDO voltage regulator is specifically engineered to deliver a high-quality power supply for a wide range of applications, ensuring stability and reliability in various electronic devices.

Key Features

  • High Current Output: The MIC29303WT is capable of delivering an impressive output current of up to 3A, making it suitable for powering heavy-load circuits.
  • Low Dropout Voltage: This LDO features a low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, thereby maximizing battery life in portable applications.
  • Adjustable Output: It offers an adjustable output voltage from 1.24V to 26V, providing the flexibility needed to cater to various voltage requirements.
  • Thermal Overload Protection: The regulator includes built-in thermal overload protection that safeguards the device and the circuit by shutting down the output when the internal temperature exceeds safe operating limits.
  • Short Circuit Protection: With its short circuit protection feature, the MIC29303WT prevents damage to the regulator and the powered device in the event of a fault condition.

Applications

The versatile nature of the MIC29303WT LDO makes it an ideal choice for a broad spectrum of applications, including:

  • Power supplies for microcontrollers and digital systems
  • Post-regulation for switching supplies
  • Battery-powered devices
  • High-current power supplies

Technical Specifications

Parameter Value Output Current 3A Dropout Voltage Low Output Voltage Range 1.24V to 26V Package Type TO-220 Protection Features Thermal Overload, Short Circuit

With its robust construction, comprehensive protection features, and high current capability, the MIC29303WT from Microchip Technology stands out as a reliable power management solution for demanding applications.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 4V 400MA SOT23
Need more? Email Us
ECAD model for XC6203P402MR-G
Texas Instruments
IC REG LINEAR 1.8V 400MA SOT23-5
Need more? Email Us
ECAD model for V62/06626-03XE
Microchip Technology
IC REG LINEAR 3.3V 750MA 8-MSOP
Lowest to $2.7974
ECAD model for MIC3975-3.3YMM-TR
Rohm Semiconductor
IC REG LINEAR 2.8V 150MA SMP5
Need more? Email Us
ECAD model for BA028LBSG2-TR
Nisshinbo Micro Devices Inc.
IC REG LINEAR 4.2V 1.5A 6-HSOP-J
Need more? Email Us
ECAD model for R1171S421B-E2-FE
Rohm Semiconductor
IC REG LINEAR 6V 500MA 8-HTSOP-J
Need more? Email Us
ECAD model for BD60GA5MEFJ-ME2
Fairchild/ON Semiconductor
IC REG LINEAR 1.8V 180MA 6-DFN
Need more? Email Us
ECAD model for FAN2558MP18X
Analog Devices Inc.
IC REG LINEAR 1.1V 1.2A 16-LFCSP
Need more? Email Us
ECAD model for ADP1754ACPZ-1.1-R7
Texas Instruments
IC REG LINEAR 2.5V 500MA 6-WSON
Need more? Email Us
ECAD model for LP38691QSD-2.5/NOPB

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.2120 $67.7560
31+ $4.2766 $132.5746
47+ $4.1429 $194.7163
65+ $4.0093 $260.6045
84+ $3.8756 $325.5504
112+ $3.4748 $389.1776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention