Products specifications Report Issue?

RoHS State Request Verification
Manufacturer C&D Technologies
Win Source Part Number 1231839-NMH0509D
Manufacturer Homepage www.cdpowerelectronics.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NMH0509D CAD Model

Description

The C&D Technologies NMH0509D is a high-performance DC-DC converter module that offers a compact and efficient solution for power conversion applications. The NMH0509D is manufactured by C&D Technologies.

  • Status: limited supply and demand
  • RoHS Compliant: yes
  • Popularity: medium
  • Suitable For: medical, industrial, automation, and process control

You May Also Be Interested in

Bel Power Solutions
DC/DC CONVERTER 3.3V 150W
Need more? Email Us
ECAD model for HES100ZE-A1V
XP Power
SINGLE O/P, DC-HV DC PCB MOUNT, / Module DC-DC 1-OUT 0V to 1KV 0.01A 10W 8-Pin
Need more? Email Us
ECAD model for FS10-12
Murata Power Solutions Inc.
DC/DC CONVERTER 5V 0.75W / Module DC-DC 5VIN 1-OUT 5V 0.15A 0.75W 4-Pin SIP Module
Need more? Email Us
ECAD model for CMR100C
Bel Power Solutions
DC/DC CONVERTER 3.3V 1.8V 60W / Module DC-DC 48VIN 2-OUT 3.3V/1.8V 15A 60W 9-Pin Half-Brick
Need more? Email Us
ECAD model for HLD15ZEB-N
Murata Power Solutions Inc.
CONV DC/DC +/-12V +/-167MA UNREG / Module DC-DC 15VIN 2-OUT 12V/-12V 0.167A/-0.167A 4W 5-Pin
Lowest to $74.3401
ECAD model for HB04U15D12QC
GE Critical Power
CONVERTER DC/DC 3.3V 33W OUT / Module DC-DC 48VIN 1-OUT 3.3V 10A 33W 9-Pin Half-Brick
Need more? Email Us
ECAD model for JW050F81
XP Power
DC/DC CONVERTER 12V 3W / Module DC-DC 48VIN 1-OUT 12V 0.25A 3W 7-Pin SIP
Need more? Email Us
ECAD model for IT4812SA
Murata Power Solutions Inc.
DC/DC CONVERTER 12V 0.75W / Module DC-DC 5VIN 1-OUT 12V 0.063A 0.75W 4-Pin SIP Module
Need more? Email Us
ECAD model for CME0512S3C
Bel Power Solutions
DC/DC CONVERTER 12V 10W / Module DC-DC 48VIN 1-OUT 12V 1A 10W
Need more? Email Us
ECAD model for IWS4812

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $59.0644 $118.1288
3+ $48.4634 $145.3902
5+ $46.9486 $234.7430
6+ $45.4338 $272.6028
8+ $43.9204 $351.3632
10+ $39.3758 $393.7580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,300 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention