Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 25V
Dropout Voltage-Max 0.6V @ 5A
Output Current 5A
Operating Supply Current 50mA
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 1076352-MIC29503BU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC29503BU CAD Model

Description

Microchip Technology's MIC29503BU - High-Current Low-Dropout Regulator

The MIC29503BU from Microchip Technology is a highly efficient, high-current, low-dropout voltage regulator capable of delivering up to 5A of continuous output current. This robust LDO regulator is designed to maintain a consistent voltage level and is ideal for use in a wide range of applications including servers, networking equipment, and industrial systems where reliable voltage regulation is critical.

This regulator features an adjustable output voltage range from 1.24V to 5V, which allows for versatile use in various circuit designs. With a low dropout voltage of typically 370mV at full load, the MIC29503BU ensures efficient operation even when the input-to-output voltage differential is minimal. This characteristic is especially beneficial in battery-operated devices, where maximizing the use of available power is crucial.

The MIC29503BU is equipped with several protective features that safeguard the device and the system it is part of. These include thermal shutdown, which prevents the regulator from overheating, and current limit protection, which protects against overcurrent conditions. Additionally, the device has a fast transient response, which is vital for applications that require a stable voltage supply despite rapid changes in load.

Encased in a sturdy TO-220 package, the MIC29503BU is designed for easy integration into a wide variety of circuit boards. Its package is not only robust but also provides excellent thermal performance, ensuring that the device can handle high current levels without the risk of overheating.

For designers and engineers looking for a reliable power management solution, the MIC29503BU offers the perfect combination of high-current capability, low dropout performance, and protection features. Its versatility and robustness make it an excellent choice for ensuring stable and efficient power delivery in high-performance electronic systems.

Overall, Microchip Technology's MIC29503BU is a superior choice for anyone in need of a high-quality, high-current LDO regulator that offers both performance and reliability.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1.8V 400MA SOT23-5
Need more? Email Us
ECAD model for V62/06626-03XE
Intersil
IC REG LINEAR 2.8V 150MA 6-UTDFN
Need more? Email Us
ECAD model for ISL9008AIRUJZ-T
Torex Semiconductor Ltd
IC REG LINEAR 6V 150MA SOT-25
Need more? Email Us
ECAD model for XC6216B602MR-G
Analog Devices Inc.
IC REG LINEAR 2.1V 200MA 4-WLCSP
Lowest to $1.3012
ECAD model for ADP151ACBZ-2.1-R7
Analog Devices Inc.
IC REG LINEAR 2.7/2.8V 6-WLCSP
Need more? Email Us
ECAD model for ADP220ACBZ-2827R7
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.8V 150MA SC-88A
Need more? Email Us
ECAD model for RP110Q282D-TR-FE
Torex Semiconductor Ltd
IC REG LINEAR 3V 1A 6-USPC
Need more? Email Us
ECAD model for XC6220B301ER-G
Intersil
IC REG LINEAR 1.5V 150MA SC-70-5
Need more? Email Us
ECAD model for ISL9003AIEBZ-T
Nisshinbo Micro Devices Inc.
IC REG LINEAR 4.2V 1.5A 6-HSOP-J
Need more? Email Us
ECAD model for R1171S421B-E2-FE

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.9249 $67.2727
54+ $2.4009 $129.6486
84+ $2.3259 $195.3756
115+ $2.2509 $258.8535
149+ $2.1758 $324.1942
199+ $1.9507 $388.1893
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,748 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention