Product Overview
The MIC29501-3.3BU TR from Microchip Technology is a high-current, high-accuracy, low-dropout voltage regulator. This robust LDO is designed to deliver a fixed output voltage of 3.3V with an impressive current capability of up to 5A, making it an ideal choice for power-hungry applications. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, which is crucial for battery-powered devices where maximizing usage time is essential.
Key Features
- High Output Current: Capable of delivering up to 5A of continuous current, it can power large loads with ease.
- Low Dropout Voltage: The LDO's low dropout voltage allows for efficient operation, reducing power loss and heat generation.
- Fixed Output Voltage: Provides a stable 3.3V output, which is ideal for powering logic circuits and other standard 3.3V digital systems.
- Thermal and Overcurrent Protection: Includes built-in safety features that protect the device and the load from damage due to excessive heat or current.
- High Accuracy: Ensures the output voltage is maintained with precision, important for sensitive electronic components.
- Wide Operating Temperature Range: Suitable for industrial applications with a temperature range from -40°C to +125°C.
Applications
The MIC29501-3.3BU TR is versatile and can be used in a variety of applications, including:
- High-current power supplies
- Post-regulation for switching supplies
- Microprocessor and logic supply
- Battery-powered devices
- Peripheral power
Package and Quality
Offered in a TO-220 package, the MIC29501-3.3BU TR is designed for easy mounting on printed circuit boards and is available in tape and reel for automated assembly processes. Microchip Technology is known for their commitment to quality, and this product is no exception, meeting stringent standards to ensure reliability and performance in demanding environments.
Conclusion
With its high current capability, low dropout voltage, and built-in protection features, the MIC29501-3.3BU TR from Microchip Technology stands out as a reliable and efficient solution for a wide range of power management applications.