Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 25V
Dropout Voltage-Max 0.6V @ 5A
Output Current 5A
Operating Supply Current 50mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 26 V
Voltage - Dropout (Typical) 0.37V @ 5A
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 128467-MIC29502BU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC29502BU CAD Model

Description

Product Overview: MIC29502BU from Microchip Technology

The MIC29502BU from Microchip Technology is a high-performance, high-current, low-dropout voltage regulator (LDO) capable of delivering up to 5A of continuous output current. This LDO features an adjustable output that can be set from 1.24V to 5V via external resistors, making it a versatile choice for a wide range of applications, including but not limited to embedded systems, automotive electronics, and industrial control units.

Key Features

  • High Output Current: Capable of delivering up to 5A of continuous output current, the MIC29502BU is ideal for power-intensive applications.
  • Low Dropout Voltage: Its low dropout voltage ensures efficient operation by minimizing the difference between the input and output voltages, which is particularly useful in battery-powered devices where energy conservation is crucial.
  • Adjustable Output Voltage: Users can set the output voltage from 1.24V to 5V to suit their specific requirements, offering flexibility in design.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features provide protection against overheating and overcurrent conditions, enhancing the reliability and longevity of the device.
  • Stable with Ceramic Capacitors: The MIC29502BU is stable with low-ESR ceramic output capacitors, which reduces board space and component costs.

Applications

The versatility of the MIC29502BU LDO makes it suitable for a broad array of applications. It is commonly used in:

  • Embedded Systems
  • Automotive Electronics
  • Industrial Control Units
  • Telecommunication Infrastructure
  • Networking Equipment

Technical Specifications

With an input voltage range of 2.25V to 6V, the MIC29502BU can operate from most standard power supplies. The device comes in a robust TO-263 (D2PAK) package, which is suitable for surface mount technology (SMT) and ensures efficient heat dissipation.

In summary, the MIC29502BU is a reliable, high-current LDO voltage regulator that offers design flexibility, operational efficiency, and the protection necessary for demanding applications. Its ability to deliver high current with minimal voltage drop makes it an excellent choice for designers looking to optimize power management in their circuits.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 150MA SOT-563
Need more? Email Us
ECAD model for NCV8170AXV180T2G
Torex Semiconductor Ltd
IC REG LINEAR 1.1V 500MA SOT-25
Need more? Email Us
ECAD model for XC6210B112MR-G
Rohm Semiconductor
IC REG LIN 10V 500MA 8-HTSOP-J
Need more? Email Us
ECAD model for BDJ0GA5WEFJ-E2
Torex Semiconductor Ltd
IC REG LINEAR 4V 400MA SOT23
Need more? Email Us
ECAD model for XC6203P402MR-G
ABLIC U.S.A. Inc.
IC REG LINEAR 1.8V 150MA SC-82AB
Need more? Email Us
ECAD model for S-1323B18NB-N8DTFU
Intersil
IC REG LINEAR 2.8V 150MA 6-UTDFN
Need more? Email Us
ECAD model for ISL9008AIRUJZ-T
Rohm Semiconductor
IC REG LINEAR 2.8V 150MA SMP5
Need more? Email Us
ECAD model for BA028LBSG2-TR
Nisshinbo Micro Devices Inc.
IC REG LINEAR 4.2V 1.5A 6-HSOP-J
Need more? Email Us
ECAD model for R1171S421B-E2-FE
Fairchild/ON Semiconductor
IC REG LINEAR 1.8V 180MA 6-DFN
Need more? Email Us
ECAD model for FAN2558MP18X

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention