EN
  • EN
  • DE

MIC29510-5.0WT

Part No MIC29510-5.0WT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description 5A Fast-Response LDO Regulator | IC REG CONV INTEL 1OUT TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Applications Converter, Intel Pentium Plus
Parts Input Voltage (V) 6V ~ 8V
Voltage - Output 5V
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number MIC29510
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1222428-MIC29510-5.0WT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC29510-5.0WT CAD Model

Description

Introducing the MIC29510-5.0WT from Microchip Technology

The MIC29510-5.0WT is a robust, high-current, low-dropout voltage regulator designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This voltage regulator is specifically engineered to maintain a stable 5.0V output, even under conditions of high load currents and varying input voltages, making it an ideal choice for demanding applications.

Outstanding Performance and Reliability

With its ability to deliver up to 5A of continuous output current, the MIC29510-5.0WT stands out in its class for performance. The device operates over a wide input voltage range, from 6V to 26V, providing flexibility in various power supply scenarios. It features a low dropout voltage, typically 380mV at full load, which ensures efficient operation and helps in maintaining a stable output voltage close to the input voltage.

Advanced Features for Enhanced Functionality

The MIC29510-5.0WT comes with several built-in features that enhance its functionality and reliability. It includes current limiting and thermal shutdown protection, which safeguard the device and the system against overcurrent and overheating conditions. Additionally, the regulator offers fast transient response, which is critical for maintaining voltage stability during sudden changes in load.

Durable and Versatile Design

Encased in a TO-220 package, the MIC29510-5.0WT is designed for durability and ease of integration into a wide range of applications. Its robust design ensures reliable performance in challenging environments, making it suitable for use in industrial, automotive, and telecommunication systems.

Easy to Use

With minimal external components required for operation, the MIC29510-5.0WT is easy to implement into existing designs. The standard pinout simplifies the PCB layout process, while the adjustable version of the same family allows for custom output voltages, providing designers with additional flexibility.

Whether you're developing power supplies, designing complex digital systems, or looking for a reliable component for your high-current applications, the MIC29510-5.0WT from Microchip Technology is a choice that offers performance, reliability, and ease of use.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4260 $59.6860
26+ $4.4522 $115.7572
41+ $4.3130 $176.8330
56+ $4.1739 $233.7384
72+ $4.0348 $290.5056
96+ $3.6174 $347.2704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess