EN
  • EN
  • DE

S912XD64F2MAA

Part No S912XD64F2MAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 80QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HCS12X series Microcontroller IC 16-Bit 80MHz 64KB (64K x 8) FLASH 80-QFP (14x14)
Manufacturer NXP
Series HCS12X
Package Tray
Part Status Not For New Designs
Core Processor HCS12X
Core Size 16-Bit
Speed 80MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.35V ~ 5.5V
Data Converters A/D 8x10b, 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 80-QFP
Case / Package 80-QFP (14x14)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 420
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893283-S912XD64F2MAA
Ultra Librarian 3D Model Ultra Librarian S912XD64F2MAA CAD Model

Description

The NXP S912XD64F2MAA is a highly integrated microcontroller designed for automotive and industrial applications requiring robust performance in harsh environments. Built on the 16-bit S12X core, this microcontroller offers a blend of advanced features and reliability that make it an ideal choice for demanding control tasks.

Key Features

  • Core: 16-bit S12X CPU core operating at up to 80 MHz.
  • Memory: Comes with 64 KB of Flash memory and 4 KB of RAM, providing ample space for complex applications.
  • Temperature Range: Extended operational temperature range from -40°C to +125°C, suitable for under-the-hood applications.
  • Timers: Multiple timing systems including 8-channel timer, 2-channel timer, and real-time interrupt timer for precise event management.
  • Communication Interfaces: Equipped with a range of communication interfaces such as CAN, SPI, and SCI for versatile connectivity options.
  • Analog-to-Digital Converter: Integrated 12-bit ADC with multiple channels for accurate sensor data acquisition.
  • Input/Output: Numerous general-purpose input/output (GPIO) ports for interfacing with external devices and sensors.
  • Package: Available in a 112 LQFP package, providing a compact footprint for space-constrained applications.
  • Power Management: Advanced power management features for low-power operation and reduced energy consumption.

Applications

The NXP S912XD64F2MAA microcontroller is designed to meet the rigorous demands of automotive applications, including engine control, transmission control, body control modules, and safety systems. Additionally, its robust feature set makes it suitable for a range of industrial applications such as factory automation, robotics, and process control systems.

Quality and Reliability

NXP is known for its commitment to quality, and the S912XD64F2MAA is no exception. It is manufactured to meet the highest industry standards for automotive-grade components, ensuring reliability and performance even in the most challenging conditions.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $232.6042 $232.6042
2+ $208.5417 $417.0834
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess