EN
  • EN
  • DE

MIC3172YM-TR

Part No MIC3172YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Cuk, Flyback, Forward Converter
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 40V
Output Current 1.25A
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1076391-MIC3172YM-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC3172YM-TR CAD Model

Description

Product Overview: MIC3172YM-TR by Microchip Technology

The MIC3172YM-TR is a robust and efficient integrated circuit, designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is a part of the MIC3172 series and comes in a convenient surface-mount package, making it suitable for a wide array of applications, including but not limited to, power management solutions in consumer electronics, industrial systems, and telecommunication infrastructure.

Key Features:

  • Adjustable Output Voltage: The MIC3172YM-TR allows for a flexible voltage output which can be adjusted according to the requirements of the specific application it is used in. This feature provides versatility and makes it a suitable choice for various electronic devices.
  • High Efficiency: This product is designed to offer high efficiency, which is crucial for minimizing heat generation and power loss, thereby enhancing the overall performance and reliability of the end application.
  • Current Mode Operation: The current mode operation ensures fast transient response and excellent loop stability, making the MIC3172YM-TR a reliable component for power-sensitive designs.
  • Thermal Protection: The built-in thermal protection feature safeguards the device from damage due to overheating, which is essential for maintaining the longevity and safety of both the IC and the application it is used in.
  • Frequency Compensation: The MIC3172YM-TR is designed with frequency compensation which helps in achieving a stable operation over a wide range of external components.

Applications:

The versatility of the MIC3172YM-TR makes it an ideal choice for a variety of applications. It is commonly utilized in:

  • Power supplies for consumer electronics such as TVs, computers, and gaming consoles.
  • Industrial equipment requiring stable and efficient power management.
  • Telecommunication systems where reliability and efficiency are paramount.
  • Automotive systems that demand high-performance power management solutions.

The MIC3172YM-TR by Microchip Technology is not just a component; it's a reliable foundation for any power management system that requires efficiency, flexibility, and durability. Its integration into your design will ensure a high-performance end product that stands the test of time and usage.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess