Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Operating Input Voltage(Min) 6V
Maximum Supply Voltage 40V
Channel Output Current 30mA
Frequency 1.2MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 24-MLF (4x4)
Win Source Part Number 111336-MIC3263YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC3263YML-TR CAD Model

Description

Microchip Technology MIC3263YML-TR

The MIC3263YML-TR from Microchip Technology is a highly integrated, efficient, and versatile LED driver that caters to a broad range of applications. This advanced piece of technology is designed to drive high-brightness LEDs with precision and reliability, making it an ideal choice for lighting solutions in automotive, industrial, and consumer electronics sectors.

Key Features

  • Adjustable Output Current: The MIC3263YML-TR allows for precise control over the LED current, enabling users to set the desired brightness level for their LED applications.
  • High Efficiency: With an efficiency rate that can reach up to 95%, this LED driver minimizes power loss and ensures optimal performance, making it suitable for battery-powered and energy-sensitive systems.
  • Integrated Switch: The device includes an internal switch, which simplifies the circuit design and reduces external component requirements, leading to a more compact and cost-effective solution.
  • Dimming Capability: It supports both analog and pulse-width modulation (PWM) dimming methods, providing versatility in controlling the light output and enabling energy-saving features.
  • Thermal Protection: The MIC3263YML-TR is equipped with thermal shutdown protection, safeguarding the device and the LEDs from potential damage due to overheating.
  • Compact Package: Packaged in a space-saving 10-pin 3x3mm MLF® package, this LED driver is suitable for applications where board space is at a premium.

Applications

  • Automotive interior and exterior lighting
  • LED backlighting for LCD displays
  • Portable and handheld devices
  • General illumination and architectural lighting
  • Industrial and emergency lighting

The MIC3263YML-TR LED driver is a testament to Microchip Technology's commitment to providing innovative, high-quality components that meet the evolving needs of the electronics industry. With its robust feature set and compact design, it offers designers a powerful tool to create efficient, reliable, and high-performance LED lighting systems.

You May Also Be Interested in

Microchip Technology
IC LED DRIVER 16 STRING / LED Driver IC Output Dimming
Need more? Email Us
ECAD model for ATMSL2162DQ
Analog Devices Inc.
IC LED DRV RGLTR I2C 24LFCSP / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) I²C Dimming 14mA, 30mA 24-LFCSP-VQ (4x4)
Need more? Email Us
ECAD model for ADP5520ACPZ-R7
ON Semiconductor
NCV78825DQ0R2G / LED Driver IC 2 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A (Switch) 36-SSOP-EP
Lowest to $4.7040
ECAD model for NCV78825DQ0R2G
NXP / Nexperia
IC LED DRV LIN PWM 65MA 38HTSSOP / LED Driver IC 24 Output Linear PWM Dimming 65mA 38-HTSSOP
Need more? Email Us
ECAD model for PCU9956ATWY
Rohm Semiconductor
IC LED DRVR CTRLR PWM 28HTSSOP / LED Driver IC 4 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) PWM Dimming 120mA 28-HTSSOP-B
Lowest to $2.9295
ECAD model for BD81A74EFV-ME2
Microchip Technology
IC LED DRIVER 4 STRING / LED Driver IC Output Dimming
Need more? Email Us
ECAD model for ATMSL2040AU
Analog Devices Inc.
IC LED DRV RGLTR PWM 100MA 52QFN / LED Driver IC 3 Output DC DC Regulator Step-Down (Buck) PWM Dimming 100mA 52-QFN (5x8)
Lowest to $16.2986
ECAD model for LT3596IUHG
Analog Devices Inc.
IC LED DRV RGLTR PWM 1.5A 16MSOP / LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 1.5A 16-MSOP-EP
Lowest to $8.7193
ECAD model for LT3950EMSE#PBF
Diodes Incorporated
Need more? Email Us
ECAD model for ZXLD1937ET5TC

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention